The ON Semiconductor NCP305LSQ11T1G is a precision micro-power voltage detector designed for monitoring battery and power supplies in electronic devices. This compact and efficient component is essential for systems that require voltage level monitoring to ensure reliable operation and to protect from undesired undervoltage conditions.
The NCP305LSQ11T1G operates over a wide voltage range and offers a fixed threshold voltage of 1.1V, which makes it suitable for low voltage applications. It is designed with an open-drain output, which provides the flexibility to connect to various types of logic circuits and can be used to trigger a reset in microcontroller-based systems.
Key Features:
- Threshold Voltage: Precisely set at 1.1V, providing a consistent reference point for voltage monitoring.
- Low Power Consumption: With a quiescent current of typically 0.8 µA, it is ideal for battery-powered applications where power efficiency is paramount.
- High Accuracy: Ensures reliable detection with a tight threshold tolerance, thereby preventing false triggering.
- Operating Temperature: Designed to work across a wide temperature range from -40°C to +85°C, suitable for various environmental conditions.
- Output Type: Open-drain output allows for easy interfacing with other logic levels and components.
- Package: Available in a compact SC-70-5 package, which is ideal for space-constrained applications.
Applications:
- Portable and battery-powered equipment
- Microprocessor/microcontroller reset circuits
- Memory battery backup circuits
- Power failure detection
- System power-on reset
The NCP305LSQ11T1G voltage detector is a reliable component from ON Semiconductor that offers a combination of precision, low power consumption, and a small footprint, making it an excellent choice for designers looking to enhance the safety and performance of their electronic systems.