ON Semiconductor NCP304LSQ38T1 Voltage Detector
The ON Semiconductor NCP304LSQ38T1 is a precision voltage detector designed for the most demanding applications that require accurate voltage monitoring. This component is an essential building block in power management circuits, ensuring system stability and reliability by monitoring the power supply voltage and providing a reset signal to microprocessors or microcontrollers in the event of an undervoltage condition.
Featuring a fixed voltage threshold of 3.8V, the NCP304LSQ38T1 is particularly suitable for 5V and 3.3V systems where maintaining a precise voltage level is crucial. The device's low supply current of typically 0.7 μA makes it an energy-efficient choice for battery-powered devices, helping to extend battery life and reduce power consumption.
The NCP304LSQ38T1 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Its small footprint allows for high-density PCB layouts, making it perfect for portable electronics, IoT devices, and other applications where board space is at a premium.
Key features of the NCP304LSQ38T1 include:
- Fixed voltage detection threshold of 3.8V
- Low supply current of 0.7 μA (typical)
- High accuracy threshold tolerance of ±2%
- Open-drain N-Channel output
- Operating temperature range from -40°C to +85°C
- Fast response time for critical applications
With its high level of accuracy and reliability, the NCP304LSQ38T1 is an excellent choice for systems that cannot afford to compromise on power stability. It is widely used in applications such as PDAs, portable media players, digital cameras, and other handheld devices. Additionally, it is suitable for automotive applications, telecommunications equipment, and various consumer electronics that require precise voltage monitoring and power-on reset functionality.
ON Semiconductor's commitment to quality ensures that the NCP304LSQ38T1 voltage detector meets the stringent requirements of modern electronic systems, providing designers with a dependable solution for their power management needs.