ON Semiconductor NCP304LSQ33T1G Voltage Detector
The NCP304LSQ33T1G from ON Semiconductor is a highly precise voltage detector designed for the management of battery-powered systems. This micro-power component is essential for applications that require accurate monitoring of voltage levels to ensure reliable operation and to protect from under-voltage conditions.
Key Features:
- Fixed Voltage Detection: The device is tailored to detect a fixed voltage of 3.3V, making it suitable for a wide range of 3.3V logic applications.
- Low Power Consumption: With its quiescent current of typically 0.8 µA, the NCP304LSQ33T1G is optimized for battery-powered devices where power efficiency is crucial.
- High Accuracy: It offers a precision voltage threshold of ±2%, providing reliable voltage monitoring critical for sensitive electronics.
- Fast Response Time: The detector responds swiftly to under-voltage conditions, ensuring timely protective measures can be taken.
- Temperature Range: It operates within an extended temperature range of -40°C to 85°C, suitable for diverse environments.
- Compact Package: Encased in a space-saving SC-82AB package, it is ideal for use in compact system designs.
Applications:
The NCP304LSQ33T1G is versatile and can be employed in a variety of applications, including:
- Portable and battery-powered equipment
- Microprocessor/microcontroller reset circuits
- Memory battery backup circuits
- Power failure detection
- System power-on reset monitoring
Quality and Reliability:
ON Semiconductor is known for its commitment to quality, and the NCP304LSQ33T1G is no exception. It is designed to meet the stringent requirements of the electronic industry, ensuring both reliability and performance for critical system protection.
Whether you're designing consumer electronics, industrial controls, or automotive systems, the NCP304LSQ33T1G offers a compact, accurate, and power-efficient solution for your voltage detection needs.