EN
  • EN
  • DE

TPS3613-01DGSR

Part No TPS3613-01DGSR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC BATT BACKUP SUPERVISR 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 60 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 131476-TPS3613-01DGSR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3613-01DGSR CAD Model

Description

The TPS3613-01DGSR is a sophisticated supervisory circuit designed and manufactured by Texas Instruments, a company renowned for its high-quality electronic components. This particular device is tailored for monitoring voltage supply and maintaining system integrity across various applications. It is an integral part of any system that requires a reliable watchdog timer and manual reset capability.

Key Features

  • Voltage Supervision: The TPS3613-01DGSR provides precise monitoring of the system voltage. It ensures that the voltage levels remain within specified thresholds, which is crucial for the stable operation of sensitive electronic equipment.
  • Programmable Watchdog Timer: This feature allows users to set time intervals for the watchdog timer, which helps in detecting and recovering from system malfunctions.
  • Manual Reset Input: It has a manual reset input that enables users to easily initiate a system reset, providing an additional layer of control.
  • Power-On Reset Generator: The device includes an automatic power-on reset generator that triggers upon power-up, ensuring that the system starts in a known state.
  • Low Power Consumption: Designed for power-sensitive applications, the TPS3613-01DGSR operates with minimal power consumption, making it suitable for battery-powered devices.
  • Multiple Output Options: It offers both active-low and active-high reset outputs, providing flexibility in interfacing with different types of microcontrollers or processors.
  • Compact Package: The device comes in a small-outline, surface-mount package, which is ideal for space-constrained applications.

Applications

The TPS3613-01DGSR is versatile and can be used in a wide range of applications, including:

  • Computing systems
  • Portable/battery-powered devices
  • Industrial controls
  • Networking equipment
  • Medical devices

Conclusion

In summary, the TPS3613-01DGSR from Texas Instruments is a reliable and efficient supervisory circuit that offers voltage supervision, a programmable watchdog timer, manual reset input, and a power-on reset generator, all in a compact package. It is an ideal choice for designers looking to enhance system reliability and performance in a variety of electronic applications.

You May Also Be Interested in

MaxLinear Inc
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8413 $53.7782
32+ $3.1519 $100.8608
50+ $3.0534 $152.6700
68+ $2.9549 $200.9332
88+ $2.8564 $251.3632
118+ $2.5609 $302.1862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess