EN
  • EN
  • DE

NCP303LSN25T1G

Part No NCP303LSN25T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Processor Supervisor 2.5V 1 Active Low/Open Drain 5-Pin TSOP T/R / IC DETECTOR VOLTAGE 2.5V 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 2.5V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 1082062-NCP303LSN25T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NCP303
Introduction Date July 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NCP303LSN25T1G CAD Model

Description

ON Semiconductor NCP303LSN25T1G Voltage Detector

The NCP303LSN25T1G from ON Semiconductor is a highly precise voltage detector designed to monitor power supplies in digital systems. This compact device ensures that your electronic systems operate within their specified voltage ranges, providing a reliable safeguard against the potential hazards of under-voltage conditions. The NCP303LSN25T1G is an essential component for a wide array of applications, including microprocessor/microcontroller, power management, and battery-operated devices.

Key Features

  • Threshold Voltage: The device has a preset factory voltage threshold of 2.5V, which is ideal for monitoring 2.5V power rails.
  • High Accuracy: It offers high threshold accuracy of ±1.5%, ensuring precise monitoring and control of power systems.
  • Low Power Consumption: With a typical quiescent current of only 0.8 µA, the NCP303LSN25T1G minimizes the drain on the power source, making it suitable for battery-operated devices.
  • Open Drain Output: The open-drain N-channel output can interface with various logic systems and allows for wired-OR configurations.
  • Operating Temperature Range: It operates within a temperature range of -40°C to +85°C, ensuring stability and reliability across a wide range of environmental conditions.
  • Fast Response Time: The device responds quickly to under-voltage events, providing timely system protection.

Applications

  • Portable and battery-powered equipment
  • Microprocessor/microcontroller systems
  • Power supply monitoring
  • Consumer electronics
  • Automotive electronics

Package and Quality

The NCP303LSN25T1G comes in a compact 5-pin TSOP package, which is RoHS compliant and designed for surface-mount technology (SMT). The device is part of ON Semiconductor's commitment to high-quality products, with rigorous testing protocols to ensure performance and reliability.

Whether you're designing a new power-sensitive system or looking to enhance the safety of your existing applications, the NCP303LSN25T1G voltage detector from ON Semiconductor provides a trusted solution for voltage monitoring and power management tasks.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
MaxLinear Inc
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1170 $50.3100
1,045+ $0.0960 $100.3200
1,615+ $0.0930 $150.1950
2,225+ $0.0900 $200.2500
2,875+ $0.0870 $250.1250
3,850+ $0.0780 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess