EN
  • EN
  • DE

SN74BCT8240ADWRG4

Part No SN74BCT8240ADWRG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN TEST DEVICE 24SOIC / Scan Test Device with Inverting Buffers IC 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74BCT
Product Status Obsolete
Logic Type Scan Test Device with Inverting Buffers
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74BCT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256253-SN74BCT8240ADWRG4
Ultra Librarian 3D Model Ultra Librarian SN74BCT8240ADWRG4 CAD Model

Description

The SN74BCT8240ADWRG4 is a high-performance, 10-bit bus interface register designed by Texas Instruments to meet the demands of high-speed data transmission and buffering in digital systems. This integrated circuit is part of the BiCMOS technology family and is particularly suitable for applications requiring a transparent latch, 3-state outputs, and the capability to drive heavily loaded buses with the utmost reliability.

Operating over a wide voltage range, the SN74BCT8240ADWRG4 can accommodate a variety of logic levels, thus offering great flexibility in interfacing with different logic families. Its robust design allows it to support a significant fan-out, making it an excellent choice for driving buses in computing and telecommunication systems.

Key Features:

  • Logic Type: Bus Interface Register
  • Number of Bits: 10 bits
  • Output Type: 3-State
  • Operating Voltage Range: 4.5V to 5.5V
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-24
  • Operating Temperature: -40°C to 85°C

The SN74BCT8240ADWRG4 features a transparent mode, which allows data on the input to pass through to the output without the need for clocking. This makes it highly versatile for systems that require a temporary storage of data or a simple buffering solution. Additionally, the 3-state outputs ensure that multiple devices can share a common bus without the risk of bus contention or damage.

Designed for surface mount applications, the SN74BCT8240ADWRG4 comes in a slim SOIC-24 package, which is ideal for space-constrained applications. It is also characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environments and applications.

Whether you are designing a sophisticated computer system, a networking device, or a high-speed communication interface, the SN74BCT8240ADWRG4 from Texas Instruments provides the performance and reliability you need to ensure seamless data transfer and integrity.

You May Also Be Interested in

Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess