EN
  • EN
  • DE

M378B2873GH0-CH9

Part No M378B2873GH0-CH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 128Mx64 UDIMM (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948680-M378B2873GH0-CH9
Series *
Ultra Librarian 3D Model Ultra Librarian M378B2873GH0-CH9 CAD Model

Description

The Samsung M378B2873GH0-CH9 is a 1GB DDR3-1333MHz Unbuffered DIMM (UDIMM) memory module designed for desktop computers. This module provides a boost in performance and responsiveness for everyday computing tasks.

Applications:

  • Desktop PCs: Primary use is in desktop computers to increase RAM.
  • Home and Office Use: Suitable for general computing tasks such as web browsing, document editing, and multimedia playback.
  • Entry-Level Gaming: Can be used in entry-level gaming systems.

Features:

  • 1GB Capacity: Provides a 1GB memory capacity.
  • DDR3 Technology: Utilizes DDR3 technology for faster data transfer rates compared to DDR2.
  • 1333MHz Speed: Operates at a frequency of 1333MHz.
  • Unbuffered DIMM: Unbuffered design for compatibility with standard desktop systems.
  • 240-Pin DIMM: Standard 240-pin Dual Inline Memory Module (DIMM) form factor.
  • 1.5V Voltage: Operates at a standard 1.5V voltage.

Benefits:

  • Improved Desktop Performance: Enhances overall desktop performance by providing faster memory access.
  • Increased Responsiveness: Reduces loading times for applications and files.
  • Enhanced Multitasking: Allows for smoother multitasking between different applications.
  • Compatibility: Compatible with a wide range of desktop systems that support DDR3 UDIMMs.
  • Affordable Upgrade: Provides an affordable way to upgrade the memory capacity of a desktop computer.

Additional Details:

This module is compliant with JEDEC standards for DDR3 memory, ensuring compatibility and reliability. It's designed for ease of installation and provides a noticeable improvement in system performance. The unbuffered design ensures compatibility with a broad range of desktop motherboards.

It enhances the user experience by reducing lag and improving the speed of applications. The M378B2873GH0-CH9 memory module is a simple and cost-effective way to improve the performance of a desktop PC.

You May Also Be Interested in

Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess