ON Semiconductor NCP303LSN24T1 Voltage Detector
The ON Semiconductor NCP303LSN24T1 is a precision micro-power voltage detector designed to monitor voltage levels within electronic systems. It is a crucial component for applications that require reliable voltage monitoring to protect sensitive electronic circuits. The NCP303 series offers a fixed voltage detection option, ensuring that designers can select the appropriate threshold for their specific requirements.
This voltage detector features a fixed threshold voltage of 2.4V, which is ideal for monitoring 2.5V power supply rails. Its high accuracy is maintained over a wide operating temperature range, making it suitable for various industrial and consumer applications. The NCP303LSN24T1 operates with a very low quiescent current of typically 0.8 µA, contributing to the energy efficiency of the overall system and making it an excellent choice for battery-powered devices.
The device comes in a compact SOT-23-5 package, which is highly beneficial for space-constrained applications. Its small footprint does not compromise its performance and reliability, ensuring that it can be integrated into various designs without significant layout challenges.
Key features of the NCP303LSN24T1 include:
- Voltage Threshold: Precisely set at 2.4V for accurate monitoring.
- Low Quiescent Current: Ultra-low current consumption of 0.8 µA (typical) for energy-efficient operation.
- High Accuracy: Ensures reliable detection and system protection over the entire temperature range.
- Operating Temperature Range: Wide range from -40°C to +85°C, suitable for harsh environments.
- Output Type: Open-drain output which can be connected to different voltage rails, offering flexibility in design.
- Package: Available in a small SOT-23-5 package, ideal for space-saving applications.
The NCP303LSN24T1 is designed for use in a variety of applications including microprocessor reset circuits, memory battery backup circuits, power-on reset circuits, and portable electronic devices where efficient power management is essential. With its precision voltage monitoring and low power consumption, the NCP303LSN24T1 from ON Semiconductor is an excellent choice for designers looking to enhance system reliability and extend battery life in their products.