EN
  • EN
  • DE

NCP300LSN33T1G

Part No NCP300LSN33T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC DETECTOR VOLTAGE 3.3V 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Voltage - Threshold 3.3V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 003733-NCP300LSN33T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP300LSN33T1G CAD Model

Description

ON Semiconductor NCP300LSN33T1G Voltage Detector

The ON Semiconductor NCP300LSN33T1G is a precision micro-power voltage detector designed to maintain system integrity by monitoring voltage levels. This device is part of ON Semiconductor's portfolio of voltage supervisors that offer a cost-effective solution for applications requiring voltage monitoring and battery control functions.

Key Features:

  • Voltage Threshold: The NCP300LSN33T1G has a fixed voltage detection threshold of 3.3V, making it ideal for 3.3V powered systems.
  • Low Power Consumption: With a very low quiescent current of 0.8 µA, this voltage detector is suitable for battery-powered and portable applications where power efficiency is crucial.
  • High Accuracy: The device features a tight voltage threshold accuracy of ±1.5%, providing reliable monitoring and protection for sensitive electronics.
  • Fast Response Time: It is designed to respond quickly to voltage changes, ensuring timely system responses such as reset initiation or power-down sequences.
  • Operating Temperature Range: The NCP300LSN33T1G operates over a wide temperature range from -40°C to +85°C, accommodating various environmental conditions.
  • Output Type: This voltage detector provides an active-low, open-drain reset output, which is compatible with a variety of digital systems.
  • Package: It comes in a space-saving 5-pin TSOP-5/SOT-23-5 package, which is suitable for compact PCB layouts.

Applications:

The NCP300LSN33T1G is versatile and can be used in a broad range of applications, including:

  • Microprocessor/microcontroller systems
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial controllers
  • Automotive systems
  • Computers and communication systems

ON Semiconductor's commitment to quality ensures that the NCP300LSN33T1G voltage detector meets the stringent requirements of electronic systems, providing a reliable solution for voltage monitoring tasks. Whether you're designing consumer electronics or industrial machinery, the NCP300LSN33T1G offers the precision and durability needed to safeguard your applications against improper voltage conditions.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7895 $53.6850
70+ $1.4684 $102.7880
110+ $1.4225 $156.4750
150+ $1.3766 $206.4900
190+ $1.3307 $252.8330
255+ $1.1930 $304.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess