EN
  • EN
  • DE

NCP2892AFCT2G

Part No NCP2892AFCT2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.3W 9-FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.3W x 1 @ 8 Ohm
Supply Voltage - Operating 2.2 V to 5.5 V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-FlipChip
Dimension 9-WFBGA, FCBGA
Win Source Part Number 059983-NCP2892AFCT2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP2892AFCT2G CAD Model

Description

The NCP2892AFCT2G from ON Semiconductor is a high-performance audio amplifier designed for portable communication devices. It is an ideal solution for applications requiring high-quality audio output with minimal power consumption. This component is engineered to provide a seamless audio experience for end-users, making it a popular choice among manufacturers of mobile phones, tablets, and other personal audio devices.

Key Features

  • Output Power: The NCP2892AFCT2G delivers 1.0W of continuous average power to an 8.0Ω BTL load with less than 1% distortion (THD+N) from a 5.0V power supply, making it powerful enough for most portable audio applications.
  • Low Quiescent Current: With a low quiescent current of 4.0μA, this audio amplifier ensures extended battery life in portable devices, which is crucial for user satisfaction and device performance.
  • Superior Sound Quality: The device offers high-quality sound with a superior signal-to-noise ratio (SNR), providing a clear and dynamic audio output.
  • Thermal Shutdown Protection: It includes a built-in thermal shutdown mechanism that prevents damage from overheating, ensuring reliability and longevity of the product.
  • Pop & Click Noise Reduction: The NCP2892AFCT2G is designed to minimize pop and click noise which can occur during power cycling, offering a more pleasant listening experience.

Applications

The NCP2892AFCT2G is versatile and can be used in a wide range of audio applications, including:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Portable Communication Devices

Product Specifications

Parameter Value
Output Power 1.0W (8.0Ω load)
Power Supply 2.2V to 5.5V
Quiescent Current 4.0μA
Package Flip-Chip

The NCP2892AFCT2G is available in a space-saving, flip-chip package, which is ideal for compact electronic assemblies. Its high efficiency and low power consumption make it a go-to audio amplification solution for the next generation of portable devices.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3483 $60.2694
43+ $2.7466 $118.1038
66+ $2.6611 $175.6326
90+ $2.5757 $231.8130
117+ $2.4890 $291.2130
156+ $2.2326 $348.2856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess