EN
  • EN
  • DE

NCP2820FCT1G

Part No NCP2820FCT1G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono 2.63W Class-D 9-Pin Flip-Chip T/R / IC AMP AUDIO D 2.65W 9-FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.65W x 1 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-FlipChip
Dimension 9-WFBGA, FCBGA
Win Source Part Number 025005-NCP2820FCT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NCP2820
Introduction Date January 26, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NCP2820FCT1G CAD Model

Description

Product Overview: NCP2820FCT1G

The NCP2820FCT1G is a high-performance audio amplifier integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact, yet powerful, audio amplifier is specifically engineered to deliver exceptional sound quality for portable and space-constrained applications.

Key Features

  • Output Power: The NCP2820FCT1G is capable of driving 2.65W of continuous average power into a 4Ω load with less than 1% distortion (THD+N) from a 5V power supply, making it suitable for a wide range of audio applications.
  • Efficiency: This IC features a high efficiency of 90%, which minimizes power loss and heat generation, thus extending battery life in portable devices.
  • Low Quiescent Current: The low quiescent current draw of 4mA at a 5V supply voltage contributes to the energy-saving characteristics of the amplifier, making it ideal for battery-powered devices.
  • Pop & Click Suppression: It includes a built-in pop-and-click suppression circuit that reduces noise which can occur during turn-on and turn-off transitions.
  • Thermal Protection: The NCP2820FCT1G is equipped with thermal overload protection that safeguards the IC from damage due to excessive heat.

Applications

The NCP2820FCT1G is versatile and can be used in various applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Tablet Computers
  • Notebook Computers
  • Portable Speakers

Package and Quality

The device is offered in a space-saving 9-bump, flip-chip package (CSP), which allows for a minimal PCB footprint. The NCP2820FCT1G is also Pb-free, Halogen-free, and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

In conclusion, the NCP2820FCT1G from ON Semiconductor is an excellent choice for designers seeking a high-quality audio amplifier that combines power, efficiency, and compactness with advanced features like pop-and-click suppression and thermal protection. Its suitability for a broad array of portable applications makes it a go-to component in the audio design industry.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3372 $50.5800
365+ $0.2767 $100.9955
560+ $0.2681 $150.1360
775+ $0.2594 $201.0350
1,000+ $0.2508 $250.8000
1,335+ $0.2248 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,147 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess