ON Semiconductor NCP203D60K2 - Power Management IC
The ON Semiconductor NCP203D60K2 is a high-performance, low-dropout voltage regulator designed to deliver a continuous output current of up to 2A with a minimal dropout voltage. Engineered for stability and efficiency, this IC is an ideal solution for providing power to sensitive electronic components in a variety of applications, including consumer electronics, industrial systems, and portable devices.
Key Features
- Output Voltage: The NCP203D60K2 offers a fixed output voltage option of 6V, ensuring a stable power supply for voltage-sensitive components.
- High Current Capability: With the ability to deliver up to 2A of output current, this regulator can support a wide range of power requirements.
- Low Dropout Voltage: Its low dropout performance ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall system efficiency.
- Thermal Protection: The IC includes an over-temperature protection feature that safeguards the device and the system under extreme conditions.
- Current Limit Protection: Built-in current limit protection prevents damage to the IC and the powered device in the event of an output overload or short circuit.
- Stable with Low ESR Capacitors: The NCP203D60K2 is designed to be stable with ceramic output capacitors that have a low equivalent series resistance (ESR), providing flexibility in component selection and ensuring a stable output voltage under varying load conditions.
Applications
The versatility of the NCP203D60K2 makes it suitable for a broad spectrum of applications, including but not limited to:
- Consumer Electronics (e.g., set-top boxes, gaming consoles, TVs)
- Telecommunication Equipment
- Portable and Battery-Powered Devices
- Industrial and Medical Equipment
Package and Availability
The NCP203D60K2 is available in a compact, surface-mountable package that is designed for space-constrained applications. It is part of ON Semiconductor's extensive portfolio of power management solutions, known for their reliability and performance. For detailed specifications, application notes, and ordering information, please refer to the official ON Semiconductor website or contact an authorized distributor.