EN
  • EN
  • DE
  • IT

NCP1800DM41R2G

Part No NCP1800DM41R2G
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description IC CTRLR BATT CHRGR CC/CV 8MICRO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Voltage
Charge Current - Max 1A
Battery Pack Voltage 4.1V
Maximum Supply Voltage 16V
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package Micro8
Win Source Part Number 138379-NCP1800DM41R2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1800DM41R2G CAD Model

Description

ON Semiconductor NCP1800DM41R2G Overview

The NCP1800DM41R2G is a high-performance, integrated circuit product from ON Semiconductor, renowned for its efficient power management capabilities. This precision-engineered component is designed to cater to a wide array of applications, particularly those requiring reliable voltage regulation and power conversion.

Key Features

  • Compact Design: The NCP1800DM41R2G boasts a miniature footprint, making it ideal for space-constrained applications without compromising on functionality or performance.
  • High Efficiency: Engineered for maximum power efficiency, this device ensures minimal power loss during operation, thus extending the battery life of portable devices and reducing heat dissipation.
  • Stable Operation: It provides a stable and reliable output, thanks to its built-in voltage regulation features, which are critical for sensitive electronic components and systems.
  • Low Quiescent Current: The device is designed to consume a very low amount of current when in a quiescent or standby state, making it an excellent choice for battery-powered applications.
  • Wide Operating Temperature Range: Suitable for a variety of environmental conditions, the NCP1800DM41R2G operates effectively across a broad temperature range.

Applications

The versatility of the NCP1800DM41R2G allows it to be used in diverse applications, including but not limited to:

  • Portable and wearable electronics
  • Wireless communication devices
  • Power supply modules
  • Energy-efficient and low-power systems
  • Industrial controls and automation

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the NCP1800DM41R2G is no exception. It is manufactured to meet stringent industry standards, ensuring both reliability and durability for long-term operation. With its robust design, this component provides peace of mind for designers and engineers seeking to integrate a trusted power solution into their electronic systems.

Conclusion

In summary, the NCP1800DM41R2G from ON Semiconductor is a powerful, efficient, and reliable solution for modern electronic applications requiring precise power management. Its compact size, coupled with its high-efficiency performance, makes it an excellent choice for designers looking to optimize their power systems in both portable and stationary applications.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess