EN
  • EN
  • DE
  • IT

SFH 757V

Part No SFH 757V
Manufacturer Infineon Technologies
Catalog Fiber Optics - Transmitters - Discrete
Description TRANSMITTER DIODE FIBER OPTIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Infineon Technologies
Wavelength 650nm
Spectral Bandwidth 25nm
Forward Voltage 2.1V
Continuous forward current- Max 50mA
Voltage - DC Reverse (Vr) (Max) 3V
Capacitance 30pF
Win Source Part Number 1095420-SFH 757V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH 757V CAD Model

Description

The Infineon Technologies SFH 757V optoelectronic device is a high-performance device that is ideal for use in a wide range of industrial applications.

  • Capacitance: 30pF
  • Voltage - DC Reverse (Vr) (Max): 3V
  • Forward Voltage: 2.1V
  • Wavelength: 650nm
  • Spectral Bandwidth: 25nm
  • Continuous Forward Current- Max: 50mA
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Infineon Technologies
PHOTOTRANS DETECTOR FIBER OPTIC / Fiber Optic Transmitter 850nm
Need more? Email Us
Everlight Electronics Co Ltd
RECEIVER FIBER OPT IR PHOTOLINK
Need more? Email Us
Industrial Fiberoptics
XMITTER FIBER OPTIC 870NM
Need more? Email Us
Broadcom Limited
XMITTER VERSATILE LINK HORZ / Fiber Optic Transmitter 600nm 1.67V 60 mA Versatile Link
Lowest to $14.3878
Broadcom Limited
TRANSMITTER DIODE FIBER OPTIC / Fiber Optic Transmitter 650nm 2.1V 50 mA Connector-less
Lowest to $25.9190
Broadcom Limited
VER. 5MBAUD TX ROHS +95C / Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link
Lowest to $25.8350
Broadcom Limited
FIBER OPTIC TX 10 MBD 650NM
Lowest to $17.9523
Broadcom Limited
XMITTER OPTICAL HI SPEED HORZ
Lowest to $10.2428
Industrial Fiberoptics
LED FIBER OPTIC 645NM RED / Fiber Optic Transmitter 645nm 2V 30 mA Connector-less
Lowest to $5.1208

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7412 $58.9648
8+ $13.7902 $110.3216
12+ $13.3147 $159.7764
17+ $12.3636 $210.1812
22+ $11.8881 $261.5382
27+ $11.4126 $308.1402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,345 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess