EN
  • EN
  • DE

NCP1631DR2G

Part No NCP1631DR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC CTLR PFC INTERLEAVED 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Mode Critical Conduction (CRM), Discontinuous Conduction (DCM)
Frequency - Switching 130kHz
Current - Startup 100μA
Supply Voltage - Operating 10 V to 15 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1082030-NCP1631DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1631DR2G CAD Model

Description

ON Semiconductor NCP1631DR2G - Power Factor Correction Controller

The NCP1631DR2G from ON Semiconductor is a highly integrated and efficient power factor correction (PFC) controller designed for use in a variety of applications where power efficiency is critical. This advanced controller is specifically engineered to enhance the power factor of AC-DC power supplies, making it an ideal choice for systems such as switch-mode power supplies (SMPS), LED drivers, and other energy-sensitive electronics.

Key Features:

  • Critical Conduction Mode (CrM) Operation: The NCP1631DR2G operates in Critical Conduction Mode, also known as boundary mode, which optimizes efficiency by turning on the external switch when the inductor current reaches zero, thus reducing switching losses.
  • High-Voltage Startup Circuit: This feature allows the controller to be directly connected to the high-voltage line, enabling a quick and efficient startup without the need for additional external components.
  • Adjustable Overvoltage Protection: The built-in overvoltage protection ensures the safety and longevity of the controller by preventing damage due to unexpected voltage spikes.
  • Low Standby Power: The NCP1631DR2G is designed to consume minimal power in standby mode, contributing to the overall energy efficiency of the system.
  • Brown-Out Detection: This function protects the system against low-voltage conditions, ensuring stable operation even during voltage sags.

Applications:

  • AC-DC Adapters
  • Off-Line Battery Chargers
  • LED Lighting Systems
  • Televisions and Monitors
  • Power Supplies for Desktops and Servers

The NCP1631DR2G is packaged in a space-saving SOIC-8 package, making it suitable for compact designs without sacrificing performance. Its robust design, combined with ON Semiconductor's commitment to quality, ensures reliable operation even in challenging environments.

With its advanced features and versatile applications, the NCP1631DR2G is a smart choice for designers looking to improve the power efficiency and reliability of their power supply designs.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8743 $52.4580
140+ $0.7174 $100.4360
220+ $0.6949 $152.8780
300+ $0.6725 $201.7500
385+ $0.6501 $250.2885
515+ $0.5829 $300.1935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess