EN
  • EN
  • DE

NCP1622BCCSNT1G

Part No NCP1622BCCSNT1G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CRM 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features PFC IC Critical Conduction (CRM) - 6-TSOP
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package 6-TSOP
Family Name NCP1622
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , 488-NCP1622BCCSNT1GCT, 488-NCP1622BCCSNT1GDKR, 488-NCP1622BCCSNT1GTR, NCP1622BCCSNT1G-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928806-NCP1622BCCSNT1G
Ultra Librarian 3D Model Ultra Librarian NCP1622BCCSNT1G CAD Model

Description

Product Overview: NCP1622BCCSNT1G by ON Semiconductor

The NCP1622BCCSNT1G is a high-performance integrated circuit designed by ON Semiconductor, tailored for power supply applications. This advanced Power Factor Correction (PFC) controller is engineered to deliver efficient power conversion and regulation for a wide array of electronic devices.

Key Features

  • High-Efficiency PFC Control: The NCP1622BCCSNT1G utilizes a Continuous Conduction Mode (CCM) PFC controller, which is ideal for systems that require a high power factor and low THD (Total Harmonic Distortion).
  • Wide Operating Voltage Range: This product is designed to operate over a broad input voltage range, accommodating various global power standards and ensuring versatility in different market segments.
  • Integrated Protections: It comes with a suite of protection features, including over-voltage, under-voltage, over-current, and over-temperature protections, safeguarding the circuit from potential damage caused by abnormal operating conditions.
  • Green Mode Operation: The NCP1622BCCSNT1G is equipped with a green mode function that reduces power consumption at light loads, contributing to the energy efficiency of the end application.

Applications

The versatility of the NCP1622BCCSNT1G makes it suitable for a diverse range of applications, including:

  • AC-DC adapters for laptops and personal computers
  • Flat-panel television power supplies
  • Power supplies for servers and telecom systems
  • LED lighting drivers

Product Specifications

  • Package: The device is offered in a compact, surface-mountable TSOP-6 package, which is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate within an industrial temperature range, ensuring reliable performance under varying environmental conditions.

ON Semiconductor's commitment to innovation is exemplified in the NCP1622BCCSNT1G, which offers a combination of energy efficiency, robust protection features, and operational versatility, making it an excellent choice for manufacturers looking to enhance the performance and reliability of their power supply designs.

You May Also Be Interested in

Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6772 $50.3160
75+ $1.3761 $103.2075
115+ $1.3331 $153.3065
160+ $1.2901 $206.4160
205+ $1.2471 $255.6555
270+ $1.1181 $301.8870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess