EN
  • EN
  • DE

NCP1395ADR2G

Part No NCP1395ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Precision Dual PWM Controller / IC REG CTRLR PWM VM 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Half-Bridge
Voltage - Start Up 13.3V
Supply Voltage - Operating 9.3 V to 20 V
Duty Cycle 50%
Frequency - Switching 50kHz to 1MHz
Fault Protection Over Temperature, Over Voltage
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 107513-NCP1395ADR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NCP1395A
Introduction Date March 15, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NCP1395ADR2G CAD Model

Description

The NCP1395ADR2G from ON Semiconductor stands as a high-performance resonant mode controller designed for high-efficiency, high-density power supply systems. This advanced integrated circuit (IC) is tailored to facilitate the construction of reliable and robust power supplies that utilize resonant topologies, such as LLC and LCC converters. The NCP1395ADR2G offers a wide range of features that make it an ideal choice for applications demanding compact size, high power density, and energy efficiency.

Key Features

  • High-Frequency Operation: Capable of operating at high frequencies up to 500 kHz, which allows for smaller magnetic components and reduced size of the overall power supply.
  • Adjustable Dead-Time: Provides the ability to fine-tune the dead-time between the high-side and low-side drivers to optimize efficiency and minimize electromagnetic interference (EMI).
  • High-Voltage Startup: Facilitates a high-voltage startup circuit that enables the IC to quickly commence operation directly from the rectified mains voltage, enhancing the energy efficiency of the system.
  • Brown-Out Detection: Incorporates a brown-out detection feature that safeguards the power supply against low input voltage conditions, ensuring stable operation and protection of the end application.
  • Overcurrent and Overvoltage Protection: Offers comprehensive protection features including overcurrent and overvoltage protection to prevent damage to the IC and the power supply during abnormal conditions.
  • Soft-Start Capability: Features a soft-start capability that gradually ramps up the output voltage, minimizing stress on the power supply components during startup.

Applications

The NCP1395ADR2G is well-suited for a variety of demanding applications where efficiency and power density are critical. These include:

  • Telecom and server power supplies
  • Flat-panel television and monitor power supplies
  • Adapters for laptops and gaming consoles
  • Industrial power supplies

Conclusion

ON Semiconductor's NCP1395ADR2G resonant mode controller is an exceptional solution for designers looking to enhance the performance and reliability of their power supply designs. With its broad range of features and protections, it ensures optimal operation in a variety of high-performance applications.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,149 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess