EN
  • EN
  • DE

NCP1342BMDCDD1R2G

Part No NCP1342BMDCDD1R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description QUASI-RESONANT FLYBACK CONTROLLE / Converter Offline Flyback Topology 25kHz ~ 500kHz 9-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 17 V
Voltage - Supply (Vcc/Vdd) 9V ~ 28V
Duty Cycle -
Frequency - Switching 25kHz ~ 500kHz
Power (Watts) 330 mW
Fault Protection Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package 9-SOIC
Mounting Type Surface Mount
Base Product Number NCP1342
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356712-NCP1342BMDCDD1R2G
Ultra Librarian 3D Model Ultra Librarian NCP1342BMDCDD1R2G CAD Model

Description

Introducing the NCP1342BMDCDD1R2G by ON Semiconductor

The NCP1342BMDCDD1R2G is a cutting-edge PWM controller from ON Semiconductor, designed to facilitate the creation of highly efficient power supplies with minimal component count. This device is part of ON Semiconductor's extensive range of energy-efficient power management solutions, aimed at addressing the growing demand for eco-friendly and cost-effective electronic products.

Key Features

  • Quasi-Resonant Operation: The NCP1342BMDCDD1R2G employs a quasi-resonant mode that minimizes switching losses by adjusting the switching frequency to the resonant frequency of the transformer. This results in improved efficiency, especially in light-load conditions.
  • Adjustable Overcurrent Protection: Safety is a critical concern in power management, and this device offers adjustable overcurrent protection to safeguard against potential damage from overloads.
  • Frequency Jittering: To reduce electromagnetic interference (EMI), the NCP1342BMDCDD1R2G incorporates frequency jittering, spreading the energy over a broader spectrum and easing EMI filter requirements.
  • Brown-Out Protection: The built-in brown-out protection ensures stable operation during power sags, maintaining performance without compromising the integrity of the power supply.
  • Auto-Recovery Feature: In the event of a fault condition such as overvoltage or overtemperature, the device's auto-recovery feature allows the power supply to return to normal operation without manual intervention once the fault is cleared.

Applications

The NCP1342BMDCDD1R2G is versatile and particularly well-suited for a range of applications where power efficiency and compact design are priorities. It's ideal for:

  • AC-DC adapters for mobile chargers
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Open-frame SMPS (Switched-Mode Power Supplies)

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the NCP1342BMDCDD1R2G is no exception. This device is manufactured to meet high standards, ensuring reliable performance and longevity in your power supply designs.

Whether you're developing power solutions for consumer electronics, industrial systems, or lighting applications, the NCP1342BMDCDD1R2G from ON Semiconductor offers the efficiency, protection, and reliability you need to create top-tier products.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5885 $58.8500
240+ $0.4829 $115.8960
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3924 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,361 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess