EN
  • EN
  • DE

NCP1342ANACCED1R2G

Part No NCP1342ANACCED1R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description HIGH FREQUENCY QUASI-RESONANT FL / Converter Offline Flyback Topology 25kHz ~ 500kHz 9-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 17 V
Voltage - Supply (Vcc/Vdd) 9V ~ 28V
Duty Cycle -
Frequency - Switching 25kHz ~ 500kHz
Fault Protection Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package 9-SOIC
Mounting Type Surface Mount
Base Product Number NCP1342
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372656-NCP1342ANACCED1R2G
Ultra Librarian 3D Model Ultra Librarian NCP1342ANACCED1R2G CAD Model

Description

Introducing the NCP1342ANACCED1R2G by ON Semiconductor

The NCP1342ANACCED1R2G is a cutting-edge component from ON Semiconductor, designed to elevate the efficiency and reliability of power supply applications. This high-performance product is a testament to ON Semiconductor's commitment to providing innovative solutions for energy-efficient power conversion.

Key Features and Benefits

  • Advanced Quasi-Resonant Operation: The NCP1342ANACCED1R2G utilizes a quasi-resonant mode of operation which minimizes switching losses and enhances the overall efficiency of the power supply. This leads to lower operational costs and a reduced ecological footprint.
  • High-Voltage Startup: This device comes with an integrated high-voltage startup circuit that ensures a quick and energy-efficient power-up sequence, reducing the time it takes for the system to become operational.
  • Frequency Foldback: With frequency foldback capability, the NCP1342ANACCED1R2G can maintain high efficiency across a wide range of load conditions. This feature also helps in improving the energy conservation during light-load or standby operation.
  • Auto-Recovery Protection: The built-in auto-recovery protection safeguards the device and the system against overcurrent events, enhancing the longevity and reliability of the application.
  • Compact Package: ON Semiconductor has packaged the NCP1342ANACCED1R2G in a compact form factor, making it suitable for space-constrained applications without compromising performance.

Applications

The versatility of the NCP1342ANACCED1R2G allows it to be used in a wide array of applications. It is particularly well-suited for:

  • AC-DC adapters for mobile chargers
  • Off-line battery chargers
  • Auxiliary power supplies
  • LED lighting drivers
  • Standby power for TVs and computers

With the NCP1342ANACCED1R2G, ON Semiconductor provides a robust and efficient solution for designers looking to optimize their power supply systems. Its advanced features ensure that it can meet the stringent requirements of modern electronic devices, making it a smart choice for a wide range of power management applications.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0190 $50.4750
61+ $1.6566 $101.0526
94+ $1.6048 $150.8512
129+ $1.5531 $200.3499
167+ $1.5013 $250.7171
223+ $1.3460 $300.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,160 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess