EN
  • EN
  • DE

NCP1271P100G

Part No NCP1271P100G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Soft-Skip Mode Standby PWM Controller with Adjustable Skip Level and External Latch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Soft-Skip
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12.6V
Supply Voltage 10 V ~ 20 V
Duty Cycle 80%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Load, Over Voltage, Short Circuit
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-DIP (0.300", 7.62mm), 7 Leads
Manufacturer Package 7-PDIP
Mounting Style Through Hole
Win Source Part Number 1230029-NCP1271P100G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1271
Introduction Date December 14, 2006
ECCN EAR99
Country of Origin Indonesia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCP1271P100G CAD Model

Description

ON Semiconductor NCP1271P100G PWM Current-Mode Controller

The NCP1271P100G from ON Semiconductor is a versatile and efficient PWM current-mode controller designed for high-performance power supply applications. This IC integrates a host of features that enable it to deliver stable and reliable power conversion for a variety of electronic devices.

Key Features

  • Adjustable Switching Frequency: The NCP1271P100G offers an adjustable switching frequency that ranges from 65 kHz to 130 kHz, allowing designers to optimize their power supply for efficiency or size.
  • High-Voltage Startup: With a high-voltage startup circuit, this controller can be powered directly from the high-voltage rail, eliminating the need for an additional stand-by power supply and reducing system cost and complexity.
  • Current-Mode Control: The current-mode control provides improved transient response, simplifies loop compensation, and ensures consistent performance across different output loads and input voltages.
  • Skip Cycle Capability: To enhance efficiency at light loads, the NCP1271P100G features a skip cycle mode that reduces switching losses by skipping unnecessary cycles.
  • Auto-Recovery Overload Protection: The device includes an auto-recovery overload protection feature that helps protect the power supply and the end application from excessive power draw or short-circuit conditions.
  • Built-in Frequency Jittering: The built-in frequency jittering helps in reducing electromagnetic interference (EMI), easing the design of EMI filters and helping to meet regulatory standards.
  • Soft-Start Function: A soft-start function minimizes stress on the power supply during startup by gradually ramping up the output voltage.

Applications

The NCP1271P100G is suitable for a wide range of applications, including:

  • AC-DC adapters for laptops and personal electronics
  • Offline battery chargers
  • Standby and auxiliary power supplies
  • LED drivers
  • Power supplies for TVs and monitors

With its robust protection features and flexible design options, the NCP1271P100G from ON Semiconductor is an excellent choice for engineers looking to create efficient, reliable, and cost-effective power solutions.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1522 $63.3710
125+ $0.9455 $118.1875
190+ $0.9159 $174.0210
265+ $0.8863 $234.8695
340+ $0.8569 $291.3460
455+ $0.7682 $349.5310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess