EN
  • EN
  • DE

NCP1250BSN100T1G

Part No NCP1250BSN100T1G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CTLR OCP AUTO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 18V
Supply Voltage - Operating 8.8 V to 28 V
Duty Cycle 80%
Frequency - Switching 100kHz
Fault Protection Over Power, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 6-TSOP
Mounting Surface Mount
Win Source Part Number 059949-NCP1250BSN100T1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1250BSN100T1G CAD Model

Description

ON Semiconductor NCP1250BSN100T1G Product Overview

The NCP1250BSN100T1G is a high-performance PWM controller from ON Semiconductor, designed for AC-DC power conversion in a wide range of applications. This device is particularly suited for use in switch mode power supplies (SMPS), where efficiency and reliability are critical. With its integrated features and advanced technology, the NCP1250BSN100T1G offers a compact and cost-effective solution for power management challenges.

Key Features

  • Adjustable Switching Frequency: The NCP1250BSN100T1G allows for a flexible switching frequency that can be tailored to specific application requirements, optimizing performance and efficiency.
  • Auto-Recovery Overcurrent Protection: This feature enhances the safety and reliability of the power supply by automatically recovering from overcurrent conditions, thus ensuring continued operation without manual intervention.
  • Frequency Foldback: To improve efficiency under light-load conditions, the device incorporates frequency foldback, which reduces the switching frequency and minimizes standby power consumption.
  • High-Voltage Startup: The integrated high-voltage startup circuitry enables the controller to operate directly from the rectified mains voltage, reducing the number of external components required.
  • Brown-Out Protection: The NCP1250BSN100T1G is equipped with brown-out protection to safeguard the power supply against drops in input voltage, which can lead to unreliable operation or damage to the system.

Applications

The versatility of the NCP1250BSN100T1G makes it ideal for a variety of applications, including but not limited to:

  • Desktop and laptop power adapters
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Open-frame SMPS

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly products. The NCP1250BSN100T1G is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from specific hazardous materials commonly used in electronics and electrical equipment.

Conclusion

In summary, the NCP1250BSN100T1G by ON Semiconductor is a robust and efficient solution for power supply design, offering a range of features that enhance performance, safety, and reliability. Its ability to meet the needs of various applications makes it a valuable component for designers and engineers looking to optimize their power management systems.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,381 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess