The SSL1306T-220M-N is a power inductor manufactured by Yageo. It's a surface mount device designed for various power supply applications, including DC-DC converters, voltage regulators, and filtering circuits. The inductor features a shielded construction to minimize electromagnetic interference (EMI) and is optimized for high current handling. The '220M' denotes an inductance value of 22µH with a tolerance of ±20%. The '-N' suffix might indicate a specific material, construction detail, or packaging variation compared to the base model.
Applications
- DC-DC converters
- Voltage regulators
- Power supplies for portable electronics
- LED lighting drivers
- Filtering circuits in power management systems
Features
- Shielded construction for low EMI
- Surface mount design for automated assembly
- Compact size to save board space
- High saturation current capability
- Low DC resistance (DCR) for improved efficiency
Benefits
- Reduced electromagnetic interference for stable system performance
- Easy integration into automated manufacturing processes
- Smaller and more efficient power supply designs
- Reliable performance under high current conditions
- Minimized power losses for improved energy efficiency
Technical Specifications
The SSL1306T-220M-N has an inductance of 22µH with a tolerance of ±20%. The saturation current (Isat) and RMS current (Irms) are critical parameters for selecting the inductor, and these values can be found in the product datasheet. The DC resistance (DCR) is typically very low to minimize power dissipation. The operating temperature range typically spans from -40°C to +125°C, but the specific range can be confirmed in the datasheet. The 'N' suffix may indicate a specific winding material or other internal construction differences. Always refer to the official datasheet for definitive specifications.
This power inductor is a suitable choice for applications where a compact size, high current handling, and low EMI are important considerations. Its robust design and reliable performance make it a good fit for a wide variety of power management applications.