EN
  • EN
  • DE

NCP12401CBEAB0DR2G

Part No NCP12401CBEAB0DR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz, 100kHz 7-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Reel - TR
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 150V
Topology Flyback
Voltage - Start Up 95 V
Voltage - Supply (Vcc/Vdd) 28V
Duty Cycle 80%
Frequency - Switching 65kHz, 100kHz
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features EN, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting Surface Mount
Base Product Number NCP12401
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCP12401CBEAB0DR2GTR
Standard Package 2,500
Win Source Part Number 1320623-NCP12401CBEAB0DR2G
Ultra Librarian 3D Model Ultra Librarian NCP12401CBEAB0DR2G CAD Model

Description

Introducing the NCP12401CBEAB0DR2G from ON Semiconductor

The NCP12401CBEAB0DR2G is a high-performance, integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This product is part of ON Semiconductor's extensive range of power management devices, tailored to enhance the reliability and efficiency of modern electronic systems.

Key Features

  • Advanced PWM Controller: The device features a sophisticated Pulse Width Modulation (PWM) controller, enabling precise control over power conversion for enhanced system performance and energy savings.
  • High Efficiency: With its focus on energy efficiency, the NCP12401CBEAB0DR2G helps reduce power consumption, making it ideal for eco-conscious applications.
  • Robust Protection Circuits: The product includes various protection features such as overvoltage, overcurrent, and thermal shutdown mechanisms, ensuring the longevity and safety of both the IC and the system it controls.
  • Flexible Operation: The NCP12401CBEAB0DR2G is designed to operate across a wide range of input voltages, accommodating various power sources and making it suitable for a diverse array of applications.

Applications

The versatility of the NCP12401CBEAB0DR2G allows it to be used in a multitude of applications, including but not limited to:

  • AC-DC power supplies
  • LED lighting systems
  • Consumer electronics
  • Telecommunication equipment
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NCP12401CBEAB0DR2G is built with this commitment in mind, ensuring reliable performance in a wide range of environmental conditions. It is designed to meet the stringent requirements of the electronics industry, providing a dependable solution for power management needs.

Environmental Considerations

ON Semiconductor understands the importance of sustainability. The NCP12401CBEAB0DR2G is manufactured with environmentally friendly processes, adhering to industry standards for reducing hazardous substances and promoting a greener future.

With its combination of advanced features, broad applicability, and commitment to quality and the environment, the NCP12401CBEAB0DR2G from ON Semiconductor stands out as an excellent choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6664 $59.9760
215+ $0.5468 $117.5620
330+ $0.5297 $174.8010
455+ $0.5126 $233.2330
585+ $0.4955 $289.8675
785+ $0.4442 $348.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,510 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess