EN
  • EN
  • DE
  • IT

NCP1230D65R2

Part No NCP1230D65R2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12.6 V
Voltage - Supply (Vcc/Vdd) 7.7V ~ 18V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number NCP1230
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 647320-NCP1230D65R2
Ultra Librarian 3D Model Ultra Librarian NCP1230D65R2 CAD Model

Description

The ON Semiconductor NCP1230D65R2 is a versatile and robust PWM Controller designed to deliver high-efficiency power conversion for a wide range of applications. This component is part of ON Semiconductor's extensive portfolio of power management solutions, offering a combination of features that enhance performance, reliability, and energy savings.

Key Features

  • Current-Mode Operation: The NCP1230D65R2 operates in current mode, which provides superior transient response and simplified loop compensation.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency up to 65 kHz, enabling flexibility in the design of the power supply.
  • Frequency Foldback: To improve efficiency at light loads, the NCP1230D65R2 features frequency foldback, which reduces switching losses by lowering the operating frequency.
  • Dynamic Self-Supply: This eliminates the need for an auxiliary winding or external bias supply, simplifying the power supply design and reducing overall costs.
  • Overcurrent Protection: The built-in Overcurrent Protection (OCP) ensures that the power supply is protected against short circuits and overloads, enhancing the safety and longevity of the application.
  • Auto-Recovery Fault Modes: The device offers auto-recovery from fault conditions such as overvoltage, undervoltage, and overtemperature, providing reliable operation under adverse conditions.
  • High-Voltage Startup: With an integrated high-voltage startup circuit, the NCP1230D65R2 can be directly connected to the rectified mains, reducing the number of external components required.

Applications

The NCP1230D65R2 is suitable for a variety of applications including:

  • AC-DC Adapters for Notebooks
  • Offline Battery Chargers
  • Auxiliary Power Supplies
  • Open Frame Switching Power Supplies

Conclusion

With its comprehensive set of features, the NCP1230D65R2 from ON Semiconductor is an excellent choice for designers looking to create efficient and reliable power supplies. Its current-mode operation, frequency foldback for light-load efficiency, and robust protection features make it a highly adaptable solution that meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH 8SOIC / Converter Offline Topology
Lowest to $0.9139
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
Lowest to $0.5988
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $3.6531
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.8990
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
FSB147 - 700V INTEGRATED POWER S / Converter Offline Topology
Lowest to $3.5044
Microsemi Corporation
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.3170

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess