EN
  • EN
  • DE

NCP1212PG

Part No NCP1212PG
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 8DIP / Converter Offline Flyback, Forward Topology Up to 200kHz 8-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr onsemi
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback, Forward
Voltage - Start Up 15 V
Supply Voltage - Operating 10V ~ 28V
Duty Cycle 48%, 82%
Frequency - Switching Up to 200kHz
Fault Protection Current Limiting, Over Load, Over Voltage
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number NCP1212
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names ONSONSNCP1212PG,2156-NCP1212PG-ON,NCP1212PGOS
Standard Package 50
Win Source Part Number 1081720-NCP1212PG
Ultra Librarian 3D Model Ultra Librarian NCP1212PG CAD Model

Description

ON Semiconductor NCP1212PG PWM Current-Mode Controller

The NCP1212PG from ON Semiconductor represents a significant leap in the efficiency and performance of PWM (Pulse Width Modulation) current-mode controllers. Designed for high-performance power supply systems, this IC is a versatile component that can be used in a variety of applications, including AC-DC adapters, offline battery chargers, and auxiliary power supplies.

Key Features:

  • Current-Mode Control: The NCP1212PG operates using current-mode control which provides excellent output voltage regulation and reduced output noise sensitivity, making it ideal for precision applications.
  • Adjustable Switching Frequency: With an adjustable switching frequency up to 500 kHz, this controller allows for flexibility in design, enabling the optimization of efficiency and component size.
  • Frequency Foldback: To enhance performance under various load conditions, the NCP1212PG features frequency foldback, which helps improve efficiency at light loads and provides overcurrent protection.
  • Built-in Soft-Start: A soft-start function is integrated to minimize stress on the power supply during startup, thereby extending the life of the product.
  • Overvoltage Protection: The device includes overvoltage protection to safeguard against unexpected surges in input voltage, ensuring the longevity and reliability of the power supply.
  • Low Standby Power: Designed for energy-saving applications, the NCP1212PG exhibits low standby power, which is crucial for meeting stringent energy efficiency standards.

Applications:

  • AC-DC Adapters for Laptops and Personal Computers
  • Offline Battery Chargers
  • Standby and Auxiliary Power Supplies
  • Consumer Electronics
  • Industrial Power Systems

The NCP1212PG is housed in a DIP-7 package, offering a compact solution with enough pins for all necessary functions without compromising on performance. Its robust design and comprehensive feature set make it an excellent choice for designers looking for a reliable and efficient PWM controller for their power management needs.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,763 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess