EN
  • EN
  • DE

SN104685DWRG4

Part No SN104685DWRG4
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 330127-SN104685DWRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN104685DWRG4 CAD Model

Description

The SN104685DWRG4 from Texas Instruments is an advanced, high-quality integrated circuit device designed for optimal performance and efficiency.

  • Manufacturer: Texas Instruments
  • Key Feature: High efficiency
  • Voltage: Operate @ low voltages
  • Power Consumption: Minimizing
  • Battery Life: Maximizing
  • Design: Compact design
  • Operation: High-speed and reliable
  • Conditions: Wide range of operating conditions
  • Robustness: Designed to withstand harsh operating conditions and extreme temperatures
  • User-Friendly: Easy-to-understand specifications and straightforward installation procedures
  • Compatibility: Compatible with a wide range of devices

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess