EN
  • EN
  • DE

NCP1200AD100R2

Part No NCP1200AD100R2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM CM HV 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Supply Voltage - Operating 16V (Max)
Duty Cycle 83%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Load, Short Circuit
Control Operating Temperature 0°C to 125°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 108135-NCP1200AD100R2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1200AD100R2 CAD Model

Description

The NCP1200AD100R2 from ON Semiconductor is a versatile PWM current-mode controller designed for high-performance, low-standby-power, and cost-effective power supply systems. This integrated circuit is a key component in the design of switch-mode power supplies (SMPS) for a wide range of applications, from consumer electronics to industrial equipment.

Key Features

  • Frequency Operation: The device operates at a fixed frequency of 100kHz, providing an optimal balance between efficiency and component size, reducing noise and simplifying the design of the EMI filter.
  • Current-Mode Control: Its current-mode architecture ensures excellent line and load regulation, fast response times, and easier loop compensation compared to voltage-mode controllers.
  • Low Standby Power: The NCP1200AD100R2 includes a built-in brown-out feature and a very low startup current, which contribute to lower standby power consumption, making it suitable for energy-efficient power supplies.
  • Auto-Recovery Protection: The device integrates multiple protection features such as short-circuit protection, overvoltage, and undervoltage lockout, with auto-recovery to ensure the power supply's reliability and longevity.
  • Adjustable Deadtime: This allows for optimal management of the trade-off between efficiency and EMI performance by adjusting the turn-on and turn-off times of the switching transistors.

Applications

The NCP1200AD100R2 is ideal for a variety of applications that require efficient power conversion, including:

  • AC-DC Adapters for Laptops and Portable Devices
  • Offline Battery Chargers
  • Standby and Auxiliary Power Supplies
  • Consumer Electronics such as TVs and Audio Systems
  • Industrial and Telecommunication Equipment

Package and Quality

Encased in a PDIP-8 package, the NCP1200AD100R2 offers a compact solution for power supply designs. ON Semiconductor ensures high-quality standards for their products, with rigorous testing and compliance with industry standards, making the NCP1200AD100R2 a reliable choice for manufacturers and designers alike.

With its advanced features and robust design, the NCP1200AD100R2 stands out as a high-performance solution for modern power supply challenges.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5334 $58.6740
265+ $0.4377 $115.9905
410+ $0.4240 $173.8400
565+ $0.4104 $231.8760
730+ $0.3966 $289.5180
975+ $0.3557 $346.8075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,100 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess