EN
  • EN
  • DE

1N4148WS-EVL

Part No 1N4148WS-EVL
Manufacturer Venkel
Catalog OEM Parts (0 - 9)
Description SOD-323; SWITCHING ; Standard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035281-1N4148WS-EVL
Categories OEM Parts(0-9)
Manufacturer Venkel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N4148WS-EVL CAD Model

Description

The 1N4148WS-EVL is a high-speed switching diode manufactured by Venkel. It is designed for applications requiring fast switching speeds, low leakage current, and reliable performance. This diode is commonly used in a variety of electronic circuits for signal processing and switching functions.

Applications

  • High-Speed Switching Circuits: Used in logic gates, pulse circuits, and other applications requiring fast switching speeds.
  • Signal Processing: Employed in signal rectification, modulation, and demodulation circuits.
  • Clamping Circuits: Used to protect sensitive components from voltage spikes.
  • Flyback Diodes: Utilized in inductive circuits to prevent voltage transients.
  • General-Purpose Rectification: Found in power supplies and other circuits requiring rectification.

Features

  • High Switching Speed: Offers fast reverse recovery time for efficient switching.
  • Low Leakage Current: Minimizes current leakage for improved circuit performance.
  • High Forward Current Capability: Handles high forward current for reliable operation.
  • Small Size: Compact package allows for high-density circuit designs.
  • Surface Mount Technology (SMT): Designed for easy and efficient PCB assembly.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Efficient Switching: Fast switching speed ensures efficient circuit operation.
  • Improved Performance: Low leakage current enhances circuit performance and stability.
  • Reliable Operation: High forward current capability ensures reliable performance under load.
  • Space Saving: Compact size allows for integration in small devices.
  • Efficient Assembly: SMT design simplifies the manufacturing process.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.

Additional Details

The 1N4148WS-EVL diode is designed with high-quality materials to ensure durability and reliable performance. Its small size and SMT design make it easy to integrate into a variety of electronic devices. The diode's high switching speed and low leakage current make it suitable for high-speed switching circuits and signal processing applications. It is a popular choice for general-purpose applications where fast switching and low leakage are required.

Electrical Specifications (Typical):

  • Reverse Voltage: 100 V
  • Forward Current: 200 mA
  • Reverse Recovery Time: 4 ns
  • Forward Voltage Drop: 1.0 V at 10 mA

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess