EN
  • EN
  • DE

NCP1054ST44T3G

Part No NCP1054ST44T3G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CONV PWM UVLO HV SOT223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.5V
Supply Voltage - Operating 7.5 V to 10 V
Duty Cycle 77%
Frequency - Switching 44kHz
Power (Watts) 40W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package SOT-223
Mounting Surface Mount
Win Source Part Number 1081893-NCP1054ST44T3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1054ST44T3G CAD Model

Description

ON Semiconductor NCP1054ST44T3G Product Overview

The NCP1054ST44T3G is a cutting-edge PWM controller integrated circuit (IC) developed by ON Semiconductor, designed to provide a highly efficient and compact solution for AC-DC power conversion applications. This versatile component is particularly suited for use in power supplies for a range of electronic devices, including consumer electronics, computer peripherals, and industrial equipment.

Key Features

  • Integrated Power Switch: The NCP1054ST44T3G incorporates a high-voltage power switch, enabling simplified circuit design and reduced component count.
  • Adjustable Output: It features an adjustable output operation, allowing designers to tailor the output voltage to specific requirements.
  • Frequency Jittering: The inclusion of frequency jittering helps in reducing electromagnetic interference (EMI), facilitating compliance with regulatory standards.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the IC operates only when the input voltage is within an acceptable range, thereby protecting the circuit.
  • Current-Mode Operation: The device operates in current-mode, providing fast transient response and improved loop stability.
  • Over-Temperature Protection: Built-in over-temperature protection safeguards the IC from thermal overload, enhancing reliability.
  • Overcurrent Protection: The NCP1054ST44T3G also features overcurrent protection, which helps to prevent damage to the IC and the power supply during overload conditions.

Applications

The NCP1054ST44T3G is well-suited for a variety of power supply designs, including:

  • Offline AC-DC converters for set-top boxes, DVD players, and other AV equipment
  • Standby and auxiliary power supplies
  • Power adapters for portable devices
  • Industrial power supplies

Package and Reliability

Encased in a compact SOT-223 package, the NCP1054ST44T3G offers a space-saving solution for modern electronic designs. Its robust construction ensures long-term reliability and performance under varying operating conditions. ON Semiconductor's commitment to quality means that the NCP1054ST44T3G is a product that designers can trust for their critical power management applications.

With its comprehensive feature set and ON Semiconductor's reputation for high-quality components, the NCP1054ST44T3G stands out as an excellent choice for designers looking to create efficient and reliable power supply solutions.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2395 $61.9750
115+ $1.0170 $116.9550
180+ $0.9852 $177.3360
245+ $0.9535 $233.6075
315+ $0.9217 $290.3355
420+ $0.8263 $347.0460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,600 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess