EN
  • EN
  • DE

NCP1011AP130G

Part No NCP1011AP130G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWIT SMPS CM OVP 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Supply Voltage - Operating 8.5 V to 10 V
Duty Cycle 67%
Frequency - Switching 130kHz
Power (Watts) 19W
Fault Protection Over Load, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7-PDIP
Mounting Through Hole
Win Source Part Number 1081868-NCP1011AP130G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1011AP130G CAD Model

Description

ON Semiconductor NCP1011AP130G Overview

The NCP1011AP130G is a highly integrated power-switching regulator from ON Semiconductor that offers a compact and efficient solution for a wide range of AC-DC applications. This product is designed to simplify the design and improve the performance of power supplies, particularly in space-constrained environments.

Key Features

  • Self-Supplied Monolithic Switcher: The NCP1011AP130G integrates a fixed-frequency current-mode controller with a 700 V MOSFET. Its self-supply feature eliminates the need for an auxiliary bias winding, enhancing the simplicity of design.
  • Adjustable Output: The device allows for an adjustable output voltage, providing flexibility to power a variety of circuits without the need for external components.
  • Frequency Jittering: With built-in frequency jittering, electromagnetic interference (EMI) is reduced, which is crucial for meeting regulatory standards and ensuring the stable operation of nearby sensitive electronics.
  • Protection Features: It comes with multiple protection features including overvoltage, overcurrent, and short-circuit protection, which safeguard the device and the end application from various fault conditions.
  • High-Voltage Startup: The high-voltage startup circuit ensures reliable startup and operation even under varying input voltage conditions.
  • No-load Operation: The NCP1011AP130G is designed to operate efficiently even under no-load conditions, which helps in saving energy and meeting standby power requirements in end applications.

Applications

The versatile nature of the NCP1011AP130G makes it suitable for a wide array of applications, including:

  • AC-DC adapters for cell phones, PDAs, and other portable devices
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Small home appliances
  • Industrial and medical equipment

Conclusion

With its integration of critical features and protections, the NCP1011AP130G from ON Semiconductor represents a robust and efficient solution for designers looking to optimize their power supply applications. Its ability to minimize EMI and operate under various conditions without compromising performance makes it a highly reliable component in any power management system.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess