EN
  • EN
  • DE

NCN6010DTBG

Part No NCN6010DTBG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC LEVEL SHIFTR SIM CARD 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 2.7V to 3.6V
Voltage - VCCB 4.5V to 5.5V
Output Type Non-Inverted
Temperature Range - Operating -25°C to 85°C (TA)
Features SIM Card Interface
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 209056-NCN6010DTBG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCN6010DTBG CAD Model

Description

Product Overview: NCN6010DTBG from ON Semiconductor

The NCN6010DTBG is a versatile integrated circuit (IC) designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is a testament to ON Semiconductor's commitment to providing advanced solutions for power management and interface applications. The NCN6010DTBG is specifically crafted to cater to the demanding needs of modern electronic devices that require efficient power management and reliable communication interfaces.

Key Features

  • High Integration: The NCN6010DTBG integrates multiple functions into a single chip, reducing the need for additional components and saving valuable board space in compact electronic designs.
  • Power Efficiency: Designed for low-power operation, this IC ensures minimal power loss and extends battery life in portable devices, making it ideal for mobile applications.
  • Robust Interface: The device features a robust serial communication interface that enables seamless data transfer between the IC and other components within an electronic system.
  • Wide Operating Voltage Range: The NCN6010DTBG operates over a broad voltage range, accommodating various power supply requirements and enhancing its adaptability to different system designs.
  • Temperature Resilience: It is built to withstand a wide range of operating temperatures, ensuring reliable performance in diverse environmental conditions.

Applications

The NCN6010DTBG is suitable for a wide array of applications, including, but not limited to:

  • Portable and wearable electronics
  • Smartphones and tablets
  • Wireless communication modules
  • Healthcare devices
  • IoT devices

Quality and Reliability

ON Semiconductor's NCN6010DTBG is manufactured with the highest quality standards, ensuring that each IC delivers consistent performance and reliability. The product undergoes rigorous testing and quality control measures, providing designers and engineers with confidence in its durability and longevity in their applications.

Support and Resources

ON Semiconductor provides extensive technical support and resources for the NCN6010DTBG, including datasheets, application notes, and design tools. Customers can access these resources through the ON Semiconductor website or contact their support team for additional assistance.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7644 $61.9372
30+ $3.9097 $117.2910
46+ $3.7872 $174.2112
64+ $3.6648 $234.5472
82+ $3.5424 $290.4768
110+ $3.1763 $349.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess