EN
  • EN
  • DE

NCN6000DTBR2G

Part No NCN6000DTBR2G
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC SMART CARD 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications ATM Terminals, Gas Pumps, ISM
Supply Voltage - Operating 2.7 V to 6 V
Case / Package 20-TSSOP
Mounting Surface Mount
Win Source Part Number 1081846-NCN6000DTBR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCN6000DTBR2G CAD Model

Description

The ON Semiconductor NCN6000DTBR2G is a highly integrated chip designed for efficient management of power in various electronic applications. This advanced semiconductor device is a perfect solution for designers looking for a versatile and reliable component that can handle power regulation with precision and ease.

Key Features

  • High Integration: The NCN6000DTBR2G combines multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Power Efficiency: With its optimized power management capabilities, this chip ensures reduced power consumption and improved battery life for portable devices.
  • Versatility: It is suitable for a wide range of applications, including consumer electronics, automotive systems, and industrial controls.
  • Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, the NCN6000DTBR2G is built to high-quality standards, ensuring dependable performance in various operating conditions.

Applications

The NCN6000DTBR2G is designed to be flexible and can be used in a diverse set of applications. Some of the typical applications include:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Medical Devices
  • Automotive Electronics
  • Power Supply Modules

Technical Specifications

The NCN6000DTBR2G boasts a range of technical specifications that make it a robust choice for power management:

  • Integrated circuits for power regulation and control
  • Compact package for space-saving designs
  • High efficiency to minimize heat generation
  • Robust thermal performance for reliability

Conclusion

The ON Semiconductor NCN6000DTBR2G represents a blend of performance, efficiency, and reliability, making it a smart choice for designers looking to enhance their products with superior power management. Its integration, versatility, and robustness make it a valuable component in any electronic system requiring stable and efficient power regulation.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0335 $50.8375
60+ $1.6686 $100.1160
93+ $1.6164 $150.3252
128+ $1.5643 $200.2304
166+ $1.5121 $251.0086
222+ $1.3557 $300.9654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess