EN
  • EN
  • DE

NCL30082ADMR2G

Part No NCL30082ADMR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL PWM 8MSOP / LED Driver IC 1 Output AC DC Offline Switcher Flyback Analog, PWM Dimming 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 8.8V
Voltage - Supply (Max) 20V
Dimming Analog, PWM
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number NCL30082
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSNCL30082ADMR2G,NCL30082ADMR2GOSTR,NCL30082ADMR2GOSDKR,2156-NCL30082ADMR2G-OS,NCL30082ADMR2GOSCT
Standard Package 4,000
Win Source Part Number 1019023-NCL30082ADMR2G
Ultra Librarian 3D Model Ultra Librarian NCL30082ADMR2G CAD Model

Description

The ON Semiconductor NCL30082ADMR2G is a versatile and energy-efficient LED driver designed to meet the demanding needs of modern lighting applications. This compact, integrated circuit is specifically engineered to provide precise current control for LED lighting systems, ensuring consistent brightness and color quality while maximizing the lifespan of the LED components.

Key Features

  • Dimming Capability: The NCL30082ADMR2G supports both analog and PWM dimming controls, allowing for smooth and deep dimming to create the desired ambiance in any setting.
  • Power Efficiency: This LED driver operates with high efficiency, reducing energy consumption and heat generation, which contributes to the overall efficiency of the lighting system.
  • Flexibility: Designed to accommodate a wide input voltage range, the NCL30082ADMR2G is suitable for a broad array of LED applications, from residential to commercial lighting.
  • Protection Features: The device includes multiple protection features such as overcurrent, short-circuit, and thermal shutdown, ensuring safe operation and longevity of the lighting system.

Applications

The NCL30082ADMR2G is ideal for various lighting applications including:

  • Residential and commercial lighting
  • Architectural lighting
  • Task lighting
  • Retail and display lighting
  • Outdoor and street lighting

Technical Specifications

  • Input Voltage: Supports a wide range of input voltages for global compatibility.
  • Output Current: Configurable to meet the requirements of different LED arrays.
  • Package: Available in a compact DMR2G package that is easy to integrate into a variety of lighting fixtures.

The NCL30082ADMR2G by ON Semiconductor is a reliable and efficient solution for driving high-performance LED systems. With its robust feature set and adaptability, it stands out as a top choice for designers and engineers looking to create advanced lighting solutions that are both cost-effective and environmentally friendly.

You May Also Be Interested in

SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9380 $60.9700
155+ $0.7697 $119.3035
235+ $0.7457 $175.2395
325+ $0.7216 $234.5200
415+ $0.6975 $289.4625
555+ $0.6253 $347.0415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess