EN
  • EN
  • DE

NCL30001DR2G

Part No NCL30001DR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFLINE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck)
Number of Outputs 1
Frequency 20kHz to 250kHz
Applications Lighting
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1081834-NCL30001DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCL30001DR2G CAD Model

Description

Introducing the NCL30001DR2G LED Driver IC by ON Semiconductor

The NCL30001DR2G is a cutting-edge LED driver integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IC is specifically engineered to meet the rigorous demands of solid-state lighting applications, including commercial, residential, and industrial lighting systems.

Key Features

  • High Efficiency: The NCL30001DR2G boasts a high level of efficiency, which is critical for reducing energy consumption and heat generation in LED lighting solutions.
  • Power Factor Correction (PFC): With an integrated PFC stage, this IC ensures that the power drawn from the mains is used effectively, leading to better energy usage and compliance with regulatory standards.
  • Dimming Capability: It supports both analog and digital dimming methods, allowing for versatile control over the brightness of the LED lighting system. Users can easily adjust the light output to create the desired ambiance.
  • Protection Features: The device includes several protection features such as overvoltage, overcurrent, and overtemperature protection, which safeguard the IC and the lighting system from potential damage due to abnormal operating conditions.
  • Compact Package: The NCL30001DR2G is offered in a compact SOIC-16 package, making it suitable for space-constrained applications without compromising performance.

Applications

The versatility of the NCL30001DR2G allows it to be used in a wide range of LED lighting applications. It is particularly well-suited for:

  • LED Street Lighting
  • Commercial Lighting Fixtures
  • Industrial High Bay Lighting
  • Residential Lighting Solutions

Technical Specifications

ON Semiconductor's NCL30001DR2G operates over a wide input voltage range and is designed to drive an external MOSFET at switching frequencies up to 500 kHz. The integration of a quasi-resonant mode ensures high efficiency and low EMI, while the adjustable output current enables precision control over the LED brightness.

For engineers and designers looking for a reliable, efficient, and versatile LED driver IC, the NCL30001DR2G from ON Semiconductor is an excellent choice. Its robust feature set ensures that it can meet the needs of a wide array of LED lighting applications, delivering performance and value that ON Semiconductor customers have come to expect.

You May Also Be Interested in

Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9898 $51.7348
62+ $1.6327 $101.2274
95+ $1.5817 $150.2615
131+ $1.5307 $200.5217
169+ $1.4796 $250.0524
227+ $1.3266 $301.1382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,716 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess