EN
  • EN
  • DE

NCD57090ADWR2G

Part No NCD57090ADWR2G
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description ISOLATED HIGH CURRENT GATE DRIVE / 6.5A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Manufacturer onsemi
Packaging Reel - TR
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 90ns, 90ns
Rise / Fall Time (Typ) 13ns, 13ns
Current - Output High, Low 6.5A, 6.5A
Current - Peak Output 6.5A
Voltage - Output Supply 0V ~ 32V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Approval Agency VDE
Base Product Number NCD57090
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCD57090ADWR2GDKR,488-NCD57090ADWR2GCT,488-NCD57090ADWR2GTR
Standard Package 1,000
Win Source Part Number 1320004-NCD57090ADWR2G
Ultra Librarian 3D Model Ultra Librarian NCD57090ADWR2G CAD Model

Description

The ON Semiconductor NCD57090ADWR2G is a high-performance, integrated circuit designed to deliver exceptional power management solutions for a wide range of applications. This robust component is part of ON Semiconductor's acclaimed portfolio of power management devices, renowned for their reliability and efficiency.

Featuring advanced technology, the NCD57090ADWR2G is engineered to optimize power conversion processes, ensuring that devices not only conserve energy but also operate with maximum stability. This makes it an ideal choice for designers looking to enhance the performance of their power-sensitive products.

Key Features:

  • High Efficiency: The NCD57090ADWR2G is designed to provide high-efficiency power conversion, which can significantly reduce energy consumption and heat generation in electronic systems.
  • Durability: Manufactured with ON Semiconductor's rigorous quality standards, this component is built to withstand the test of time, ensuring long-term operation even under challenging conditions.
  • Versatility: Its flexible design makes it suitable for a variety of applications, including industrial, automotive, and consumer electronics, where reliable power management is critical.
  • Compact Footprint: The device comes in a compact package, allowing for seamless integration into space-constrained designs without compromising performance.
  • Thermal Management: With excellent thermal performance, the NCD57090ADWR2G is capable of maintaining optimal operating temperatures, contributing to the overall longevity of the end product.

Applications:

  • Power Supplies
  • Automotive Electronics
  • Industrial Control Systems
  • Consumer Electronic Devices
  • Energy Management Systems

In summary, the ON Semiconductor NCD57090ADWR2G stands out as a superior power management solution that combines efficiency, durability, and versatility. Its cutting-edge design and manufacturing excellence make it a go-to component for engineers and designers looking to elevate the performance and reliability of their electronic systems.

You May Also Be Interested in

3Peak
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.1456
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $0.7277
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Littelfuse Inc.
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.8441
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0560 $51.9520
40+ $2.5075 $100.3000
62+ $2.4292 $150.6104
86+ $2.3508 $202.1688
111+ $2.2724 $252.2364
148+ $2.0374 $301.5352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess