EN
  • EN
  • DE

NCD57084DR2G

Part No NCD57084DR2G
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description ISOLATED COMPACT IGBT GATE DRIVE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 90ns, 90ns
Pulse Width Distortion (Max) 25ns
Rise / Fall Time (Typ) 10ns, 15ns
Current - Output High, Low 7A, 7A
Current - Peak Output 7A
Voltage - Forward (Vf) (Typ) -
Voltage - Output Supply 3.3V ~ 20V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Approval Agency VDE
Base Product Number NCD57084
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372515-NCD57084DR2G
Ultra Librarian 3D Model Ultra Librarian NCD57084DR2G CAD Model

Description

ON Semiconductor NCD57084DR2G Overview

The NCD57084DR2G is a high-performance, precision operational amplifier designed by ON Semiconductor, a leader in energy-efficient innovations. This product is engineered to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics. With its low input offset voltage and reduced power consumption, the NCD57084DR2G is optimized for circuits requiring high linearity and bandwidth with minimal power draw.

Key Features

  • Low Input Offset Voltage: The NCD57084DR2G boasts a very low input offset voltage, which results in improved accuracy in signal amplification and processing applications.
  • Wide Bandwidth: This operational amplifier offers a wide bandwidth, ensuring that it can handle a variety of signals without compromising the integrity or speed of the response.
  • Low Power Consumption: Designed with energy efficiency in mind, the NCD57084DR2G consumes less power, making it suitable for battery-powered devices and applications where power availability is a concern.
  • High Gain Bandwidth Product: The high gain bandwidth product of this device allows for better performance in feedback applications, where stability and response time are critical.
  • Robust Operating Range: It is designed to operate over a wide range of temperatures, making it reliable in various environmental conditions.
  • Surface-Mount Package: The NCD57084DR2G comes in a compact, surface-mount package that is suitable for space-constrained applications.

Applications

The versatility of the NCD57084DR2G makes it a go-to operational amplifier for a multitude of applications. It is particularly well-suited for:

  • Automotive sensor interfaces and control systems
  • Precision data acquisition systems
  • Industrial control and automation
  • Analog signal conditioning
  • Portable and battery-powered devices
  • Audio and hi-fi systems

With the NCD57084DR2G, ON Semiconductor continues to provide cutting-edge components that push the boundaries of precision and efficiency. Whether you're designing a sophisticated industrial system or a compact consumer device, the NCD57084DR2G offers the performance and reliability needed to achieve outstanding results.

You May Also Be Interested in

Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627
Texas Instruments
DGTL ISO 5.7KV 2CH GT DVR 14SOIC
Lowest to $5.8209
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Lowest to $3.4926
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9043 $57.1290
65+ $1.5625 $101.5625
100+ $1.5137 $151.3700
140+ $1.4649 $205.0860
180+ $1.4160 $254.8800
240+ $1.2695 $304.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,257 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess