EN
  • EN
  • DE

NC7WZ04P6X-L22347

Part No NC7WZ04P6X-L22347
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 2CH 2-INP SC88
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169122-NC7WZ04P6X-L22347
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Logic Gates and Inverters
Series 7WZ
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Logic Type Inverter
Voltage - Supply 1.65V ~ 5.5V
Current - Output High, Low 32mA, 32mA
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian NC7WZ04P6X-L22347 CAD Model

Description

ON Semiconductor NC7WZ04P6X-L22347: Ultra-High Speed Dual Inverter

The NC7WZ04P6X-L22347 is a high-performance, dual inverter integrated circuit designed by ON Semiconductor, a leading figure in energy-efficient innovations. This tiny but mighty component is part of the 7WZ series, which is known for its ultra-high-speed operation. It is specifically engineered to address the needs of today's advanced high-speed portable electronics.

Constructed with a unique design that leverages the latest in silicon technology, the NC7WZ04P6X-L22347 offers impressive switching characteristics. Its dual inverter gates are fabricated with advanced CMOS technology, providing a perfect solution for applications requiring high-speed signal processing. This makes it an ideal choice for use in a wide array of products, from mobile devices to networking equipment, and from computing to consumer electronics.

The device comes in a compact 6-lead MicroPak™ package, which is not only space-saving but also offers excellent thermal performance. This packaging is a testament to ON Semiconductor's commitment to providing solutions that meet the stringent space requirements of modern electronic devices without compromising on functionality or reliability.

Key features of the NC7WZ04P6X-L22347 include:

  • Ultra-high speed operation, which is essential for modern high-frequency circuits.
  • Low power consumption, making it suitable for battery-operated devices where power efficiency is critical.
  • Wide operating voltage range (1.65V to 5.5V), allowing for flexible integration into various circuit designs.
  • Over-voltage tolerant inputs and outputs up to 5.5V, which provide an additional layer of protection against unexpected voltage spikes.
  • Functional down to 1.65V, ensuring operation in low-voltage scenarios.

With its exceptional performance and robust design, the NC7WZ04P6X-L22347 from ON Semiconductor is a superior choice for designers looking to enhance the speed and efficiency of their electronic products. Its versatility and reliability make it a staple component in the industry, trusted by engineers worldwide for their most demanding applications.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.1088 $58.2080
1,295+ $0.0893 $115.6435
2,005+ $0.0865 $173.4325
2,760+ $0.0838 $231.2880
3,570+ $0.0810 $289.1700
4,780+ $0.0725 $346.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,460 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess