Introducing the NBC12429FNR2 from ON Semiconductor
ON Semiconductor's NBC12429FNR2 is a highly precise, state-of-the-art Frequency Synthesizer designed to meet the stringent requirements of today's high-speed communication systems. This device is a perfect solution for applications requiring a flexible, low-jitter clock generation mechanism. The NBC12429FNR2 is part of ON Semiconductor's advanced integrated circuit portfolio, offering reliability and performance for a wide range of industrial and commercial applications.
Key Features
- High Frequency Range: The NBC12429FNR2 is capable of generating frequencies up to 700MHz, making it ideal for high-performance systems.
- Low Jitter: The device ensures low clock jitter, which is crucial for maintaining signal integrity in digital communication systems.
- Programmable Output: It offers a programmable output that allows users to tailor the frequency to specific application needs.
- Supply Voltage: Operating with a supply voltage range of 3.3V ±0.3V, the NBC12429FNR2 is designed for compatibility with a variety of digital systems.
- Temperature Range: The device operates over an industrial temperature range, ensuring reliability under various environmental conditions.
- Package: Housed in a compact 28-lead SSOP package, it is suitable for space-constrained applications.
Applications
The NBC12429FNR2 is versatile and can be used in multiple applications including but not limited to:
- Fiber Optic Networks
- Wireless Infrastructure
- Telecommunications Equipment
- Base Stations
- Test and Measurement Systems
- Data Communications
Quality and Support
ON Semiconductor is committed to providing high-quality products. The NBC12429FNR2 is backed by ON Semiconductor's comprehensive technical support and reliability testing, ensuring that customers receive the best possible performance and longevity from their frequency synthesizer solution. Whether you are designing a new system or upgrading an existing platform, the NBC12429FNR2 offers the precision and durability needed for today's high-speed communication challenges.
For detailed technical specifications, application notes, and support documentation, visit ON Semiconductor's official website or contact their customer support team.