Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr ON Semiconductor
Series *
Package Tube
Product Status Active
Base Product Number NB7V58
Standard Package 74 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646802-NB7V585MMNG
Ultra Librarian 3D Model Ultra Librarian NB7V585MMNG CAD Model

Description

The ON Semiconductor NB7V585MMNG is a high-performance, low-power differential 2:1 Mux/Demux designed for applications requiring high-speed data routing and switching. This device is part of ON Semiconductor's extensive portfolio of integrated circuits designed to cater to the increasing demand for speed and efficiency in the electronics industry.

This versatile component is ideal for various applications, including but not limited to, high-speed data communications, networking, and signal processing. With its ability to operate at frequencies up to 7GHz or data rates up to 14Gbps, the NB7V585MMNG is particularly well-suited for use in systems that require the rapid transfer of large volumes of data, such as servers, routers, and high-performance computing platforms.

Constructed using ON Semiconductor's advanced SiGe BiCMOS technology, the NB7V585MMNG offers excellent performance characteristics, including low bit-to-bit skew, high channel-to-channel noise isolation, and minimal propagation delay. These features ensure reliable and accurate data transmission, which is critical in high-speed applications.

Key Features:

  • High-Speed Operation: Capable of handling data rates up to 14Gbps, making it suitable for the fastest communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, ensuring minimal impact on system power budgets.
  • Differential 2:1 Mux/Demux Functionality: Provides the flexibility to route high-speed differential signals efficiently.
  • Wide Operating Range: Can function over a broad range of temperatures, making it suitable for industrial and commercial applications.
  • Advanced Technology: Utilizes SiGe BiCMOS technology for improved performance and reliability.
  • Small Footprint: Available in a compact QFN-16 package, allowing for high-density board designs.

The NB7V585MMNG also features a single-ended input and output voltage range that is compatible with LVPECL, LVDS, CML, or HSTL, providing designers with flexibility in interfacing with different logic families. Additionally, the device includes a fail-safe input that prevents floating inputs, ensuring a stable output in the absence of input signals.

Overall, the ON Semiconductor NB7V585MMNG is a robust, high-speed multiplexer/demultiplexer that delivers the performance required for today's data-intensive applications. With its combination of speed, efficiency, and flexibility, it is an excellent choice for designers looking to optimize their high-speed signal routing.

You May Also Be Interested in

Micrel
ULTRRA-PRECISION 1:8 FANOUT BUFFER WITH LVPECL OUTPUTS AND INTERNAL TERMINATION
Need more? Email Us
ECAD model for SY58032UMGTR
Micrel
2.5V Low Jitter, Low Skew 1:12 LVDS Fanout Buffer with 2:1 Input MUX and Internal Termination
Lowest to $15.9521
ECAD model for SY89113UMYTR
Integrated Circuit Systems
LOW SKEW, 1-TO-2 LVCMOS / LVTTL FANOUT BUFFER
Lowest to $28.2380
ECAD model for ICS8302AMLFT
Micrel
5V/3.3V 1:2 DIFFERENTIAL FANOUT BUFFER
Need more? Email Us
ECAD model for SY10EL11VZGTR
ON Semiconductor
3.3V / 5V ECL 1:2 Differential Fanout Buffer
Lowest to $6.8045
ECAD model for MC100EP11DTR2
Analog Devices Inc.
IC CLK BUFFER 1:2 14GHZ 16CSMT
Need more? Email Us
ECAD model for HMC724LC3TR
Texas Instruments
Dual Clock Divider Buffer
Lowest to $26.9703
ECAD model for LMK01801BISQE
Micrel
5GHz, 1:2 LVPECL FANOUT BUFFER/TRANSLATOR
Need more? Email Us
ECAD model for SY58012UMGTR
NXP / Nexperia
533 MHz PCI-X clock buffer
Need more? Email Us
ECAD model for PCK2002PLPWDH-T

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $191.8797 $191.8797
2+ $172.0301 $344.0602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 250 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention