EN
  • EN
  • DE

NB7V33MMNTXG

Part No NB7V33MMNTXG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK DIVIDER 1:1 10GHZ 16QFN / Clock Divider IC 1:1 10 GHz 16-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr onsemi
Series GigaComm™
Package Tape & Reel (TR)
Type Divider
Number of Circuits 1
Input CML, LVDS, LVPECL
Output CML
Frequency - Max 10 GHz
Voltage - Supply 1.71V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number NB7V33
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1140309-NB7V33MMNTXG
Ultra Librarian 3D Model Ultra Librarian NB7V33MMNTXG CAD Model

Description

ON Semiconductor NB7V33MMNTXG – Clock Buffer and Translator IC

The ON Semiconductor NB7V33MMNTXG is a high-performance, low-skew 1:2 differential clock buffer and translator designed to distribute high-speed signals in clock distribution applications. This device is ideal for translating a differential, single-ended, or crystal input into two differential outputs. It is a versatile solution for systems requiring a reliable and precise clock distribution network, such as high-speed networking, computing, and telecommunications equipment.

The NB7V33MMNTXG offers a wide range of features that make it a robust choice for system designers. It supports a broad range of input clock frequencies and provides two low-jitter LVPECL outputs from a differential input signal. The device can also accept LVDS, CML, or LVCMOS/LVTTL input levels, offering flexibility in interfacing with different signal standards.

With its additive phase jitter of typically 0.2 ps (rms), the NB7V33MMNTXG ensures high signal integrity, making it suitable for applications where performance and reliability are critical. Furthermore, the device is characterized for operation from -40°C to 85°C, ensuring functionality across a wide temperature range, which is crucial for industrial and outdoor applications.

The NB7V33MMNTXG comes in a compact 16-pin QFN package, making it suitable for space-constrained applications. Its small footprint also allows for more efficient use of PCB space, which is beneficial in densely packed electronic assemblies. The device also features a 2.375 V to 3.465 V supply voltage range, providing compatibility with a variety of power supply standards.

ON Semiconductor's commitment to quality and reliability is evident in the NB7V33MMNTXG, which is designed and manufactured to meet the high standards required by modern electronic systems. Whether used in data centers, server farms, or communication infrastructure, this clock buffer and translator IC ensures that your system maintains precise timing for optimal performance.

You May Also Be Interested in

Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess