The NB6L611MNG by ON Semiconductor is a state-of-the-art 2.5V / 3.3V Differential 1:2 Clock Fanout Buffer designed to meet the demanding needs of high-speed data communication systems. This high-performance clock buffer is capable of accepting most differential signal formats, including LVPECL, LVDS, CML, or SSTL, and translating them into two identical LVPECL outputs with minimal skew and jitter.
Key Features
- Signal Compatibility: Accepts various differential input levels: LVPECL, LVDS, CML, or SSTL.
- Dual Outputs: Provides two LVPECL outputs with minimal skew.
- Low Jitter: Designed to maintain signal integrity with low additive phase jitter, ideal for high-speed communication applications.
- Wide Frequency Range: Capable of operating at a broad range of frequencies, suitable for various applications including networking, telecommunications, and data processing.
- Flexible Power Supply: Supports both 2.5V and 3.3V power supply voltages, providing design flexibility for different system requirements.
- Power Saving: Includes a 2:1 input MUX with a selectable differential input to reduce power consumption when not all inputs are needed.
Applications
The NB6L611MNG is particularly useful in environments where high-speed data transmission is critical. It is ideal for clock distribution in:
- Networking equipment such as routers, switches, and base stations.
- High-speed servers and data centers.
- Telecommunication infrastructure.
- Test and measurement systems.
- High-performance computing applications.
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the NB6L611MNG is no exception. It is built to meet the rigorous standards required in professional and industrial environments, ensuring stable performance over its operational lifespan.
Package and Availability
The device is offered in a compact 16-pin QFN package and is available for order through ON Semiconductor's distribution network. Designers can take advantage of its superior performance to enhance the capabilities of their high-speed data systems.