EN
  • EN
  • DE

NB4N840MMNG

Part No NB4N840MMNG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3.3V 3.2Gb/s Dual Differential Clock/Data 2 x 2 Crosspoint Switch with CML Output and Internal Termination
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tray
Type Crosspoint Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 1229437-NB4N840MMNG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NB4N840MMNG
Introduction Date September 20, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NB4N840MMNG CAD Model

Description

The NB4N840MMNG from ON Semiconductor is a high-performance, precision clock fanout buffer designed to distribute high-speed clock signals in advanced digital systems. This device boasts low additive phase jitter and low skew outputs, making it an excellent choice for applications that require precise timing and synchronization.

Key Features

  • Low Skew: The NB4N840MMNG provides extremely low output-to-output skew, ensuring that clock signals are distributed uniformly to all connected devices.
  • High-Frequency Operation: It supports clock frequencies up to 2.5 GHz, making it suitable for high-speed digital applications.
  • Additive Phase Jitter: With minimal additive phase jitter, this device maintains the integrity of the clock signal throughout the distribution process.
  • Flexible Voltage Operation: The device operates over a wide range of supply voltages, accommodating various system requirements.
  • Multiple Outputs: It features multiple outputs that can drive several devices simultaneously, optimizing board space and system complexity.

Applications

The NB4N840MMNG is ideal for use in a variety of applications where precise clock distribution is critical. These include:

  • Data Centers
  • Networking Equipment
  • Telecommunications Systems
  • High-Speed Computing
  • Test and Measurement Equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NB4N840MMNG is no exception. It is designed to meet the stringent requirements of enterprise-level hardware, ensuring stable and reliable operation in even the most demanding environments.

Environmental Compliance

This product is compliant with environmental standards, ensuring that it meets the latest regulations for electronic components. The NB4N840MMNG is designed to be eco-friendly without compromising on performance or reliability.

With its combination of high-speed operation, low skew, and minimal phase jitter, the NB4N840MMNG from ON Semiconductor is a superior choice for your precision clock distribution needs.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9552 $63.8208
9+ $13.0919 $117.8271
14+ $12.6819 $177.5466
19+ $12.2730 $233.1870
25+ $11.8642 $296.6050
33+ $10.6364 $351.0012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess