EN
  • EN
  • DE

NB4L52MNR2G

Part No NB4L52MNR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE NEG TRG SNGL 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Trigger Type Negative Edge
Supply Voltage - Operating 2.375 V to 5.5 V
Current - Quiescent 25mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 16-VFQFN Exposed Pad
Win Source Part Number 059827-NB4L52MNR2G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian NB4L52MNR2G CAD Model

Description

ON Semiconductor NB4L52MNR2G: A High-Performance 2.5 V / 3.3 V Differential 2:1 Mux/Demux

The NB4L52MNR2G by ON Semiconductor is a versatile and high-speed differential 2:1 multiplexer/demultiplexer designed to meet the stringent requirements of high-speed data transmission systems. This device is part of ON Semiconductor's portfolio of clock and data management products, which are known for their reliability and performance in demanding applications.

With its capability to operate at 2.5 V or 3.3 V supply voltage, the NB4L52MNR2G offers design flexibility and can be integrated into a wide variety of systems without the need for additional level shifting. This makes it an ideal choice for mixed-voltage environments commonly found in modern electronic systems.

The NB4L52MNR2G boasts a maximum frequency of 4 GHz or 8 Gb/s data rate, ensuring that it can handle high-speed signals with ease. Its differential design helps to minimize the effects of common-mode noise, thus providing a cleaner and more reliable signal transmission. This characteristic is essential for applications such as backplane interconnects, base stations, and high-speed data acquisition systems where signal integrity is critical.

Designed with a 2:1 multiplexer and demultiplexer function, the device can switch between two inputs to one output or one input to two outputs, making it a versatile component for routing high-speed differential signals. The NB4L52MNR2G also features a 50 Ohm termination resistor to VCC - 2 V at all differential inputs and outputs, which reduces the number of external components required and simplifies PCB layout.

The device is housed in a compact 3x3 mm 16-pin QFN package, which saves valuable board space in space-constrained applications. Furthermore, its low power consumption makes it suitable for portable and battery-powered devices where power efficiency is paramount.

In summary, the ON Semiconductor NB4L52MNR2G is a high-speed, low-power differential 2:1 Mux/Demux that offers excellent performance and flexibility for a range of applications that require the routing of high-speed differential signals.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess