EN
  • EN
  • DE

NB3U1548CDR2G

Part No NB3U1548CDR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 160MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001443-NB3U1548CDR2G
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Fanout Buffer (Distribution)
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Voltage - Supply 1.4V ~ 3.465V
Package / Case 8-SOIC (0.154", 3.90mm Width)
Ultra Librarian 3D Model Ultra Librarian NB3U1548CDR2G CAD Model

Description

The NB3U1548CDR2G is a high-performance, low-jitter clock generator from ON Semiconductor, designed to meet the stringent requirements of today's advanced electronic systems. This precision clock solution is ideal for applications that demand reliable and stable clock signals with minimal phase noise and skew.

Key Features

  • Frequency Range: The device supports a wide frequency range, making it versatile for various applications.
  • Low Jitter: The NB3U1548CDR2G boasts exceptionally low jitter performance, ensuring high-quality signal integrity for critical applications.
  • Programmable: Users can program the output frequency, allowing for customization to specific system requirements.
  • Supply Voltage: It operates at a standard supply voltage, providing compatibility with common system power rails.
  • Temperature Range: The device is designed to operate reliably over a broad temperature range, suitable for industrial and automotive environments.
  • Packaging: The NB3U1548CDR2G comes in a compact package, making it ideal for space-constrained applications.

Applications

The versatility of the NB3U1548CDR2G makes it suitable for a wide array of applications, including:

  • Networking equipment such as routers, switches, and base stations.
  • Data center servers and storage systems.
  • Telecommunications infrastructure.
  • High-performance computing and graphics.
  • Industrial and automotive systems requiring precise timing solutions.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NB3U1548CDR2G is no exception. It is manufactured to the highest standards to ensure that it meets the reliability demands of mission-critical systems. With ON Semiconductor's expertise in clock generation and timing solutions, customers can trust the NB3U1548CDR2G to deliver performance and stability.

For designers and engineers looking for a reliable clock source that combines flexibility with performance, the NB3U1548CDR2G from ON Semiconductor is an excellent choice. Its programmable nature and robust design make it a go-to component for a multitude of timing-critical applications.

You May Also Be Interested in

NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6716 $51.0444
22+ $4.6536 $102.3792
34+ $4.5082 $153.2788
46+ $4.3628 $200.6888
60+ $4.2174 $253.0440
80+ $3.7811 $302.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess