EN
  • EN
  • DE

NB3N51054DTR2G

Part No NB3N51054DTR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN HCSL/LVDS 24-TSSOP / IC 100MHz 1 24-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr onsemi
Package Tape & Reel (TR)
PLL Yes
Input Clock, Crystal
Output HCSL, LVDS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number NB3N51054
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSNB3N51054DTR2G,2156-NB3N51054DTR2G-OS
Standard Package 2,500
Win Source Part Number 1117094-NB3N51054DTR2G
Ultra Librarian 3D Model Ultra Librarian NB3N51054DTR2G CAD Model

Description

ON Semiconductor NB3N51054DTR2G Product Overview

The NB3N51054DTR2G is a high-performance, low-jitter frequency multiplier and clock generator IC from ON Semiconductor, designed to meet the stringent requirements of today's communication and networking applications. This precision device is capable of generating a stable and accurate output clock frequency by multiplying an input reference clock.

Key Features

  • Frequency Multiplication: The NB3N51054DTR2G can multiply the input frequency by a fixed factor, providing a range of output frequencies suitable for various applications.
  • Low Jitter Performance: It delivers low output clock jitter, which is crucial for maintaining signal integrity in high-speed communication systems.
  • Supply Voltage: The device operates on a supply voltage of 3.3V ±0.3V, making it compatible with a wide range of digital systems.
  • Output Clock Frequency: It offers a wide output frequency range, making it versatile for different design requirements.
  • Package: The NB3N51054DTR2G is available in a small 8-pin TSSOP package, which is ideal for space-constrained applications.

Applications

The versatile nature of the NB3N51054DTR2G makes it suitable for a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and bridges
  • Telecommunications infrastructure
  • High-speed data acquisition systems
  • Server and computing platforms
  • Industrial automation and control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NB3N51054DTR2G is no exception. It is manufactured to high standards, ensuring reliable performance in critical systems. With its robust design and ON Semiconductor's reputation for quality, the NB3N51054DTR2G is an excellent choice for designers looking to integrate a reliable clock generation solution into their products.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6828 $60.8764
31+ $3.8424 $119.1144
47+ $3.7223 $174.9481
65+ $3.6022 $234.1430
83+ $3.4822 $289.0226
111+ $3.1220 $346.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess