EN
  • EN
  • DE

P3P623S00EG-16TR

Part No P3P623S00EG-16TR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK EMI REDUCTION FRE 16TSSOP / Zero Delay Buffer 1-Out Single-Ended 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Timing-Safe
Packaging Reel package
Part Status Obsolete(EOL)
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 50MHz
Divider/Multiplier No/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 768856-P3P623S00EG-16TR
Popularity Medium
Supply and Demand Status Limited
Family Name 3P623S00
Introduction Date January 08, 2010
ECCN EAR99
Country of Origin India
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P3P623S00EG-16TR CAD Model

Description

ON Semiconductor P3P623S00EG-16TR Product Overview

Introducing the P3P623S00EG-16TR, a cutting-edge semiconductor product from ON Semiconductor, a renowned leader in energy-efficient innovations. This high-performance component is designed to meet the rigorous demands of modern electronic applications, providing a reliable and efficient solution for your circuitry needs.

Key Features

  • High Efficiency: The P3P623S00EG-16TR is engineered to offer superior energy efficiency, which is crucial for minimizing power consumption and heat generation in electronic devices.
  • Durable Design: Built to withstand harsh conditions, this product is made with robust materials that ensure longevity and consistent performance even in challenging environments.
  • Advanced Technology: Incorporating the latest semiconductor technologies, the P3P623S00EG-16TR delivers exceptional functionality and speed, making it an ideal choice for high-speed computing and processing tasks.
  • Compact Footprint: Its small form factor allows for seamless integration into a wide range of electronic devices without compromising on power or performance.
  • Environmental Compliance: ON Semiconductor is committed to environmental stewardship, and the P3P623S00EG-16TR complies with various international standards, reducing the ecological footprint of your products.

Applications

The versatility of the P3P623S00EG-16TR makes it suitable for a diverse array of applications, including:

  • Power management systems
  • Automotive electronics
  • Consumer electronics
  • Industrial control units
  • Telecommunication infrastructure
  • Medical devices

Product Specifications

The P3P623S00EG-16TR comes with a specification set that ensures compatibility and performance across various platforms:

  • Package: Provided in a tape and reel format for easy assembly and handling.
  • Quality Assurance: Rigorous testing protocols ensure that each unit meets ON Semiconductor's high standards for quality and reliability.
  • Support and Documentation: Comprehensive technical support and detailed documentation are available to assist with integration and troubleshooting.

With ON Semiconductor's P3P623S00EG-16TR, you can expect a product that delivers both in terms of performance and reliability, making it an excellent choice for your next project.

You May Also Be Interested in

National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess