EN
  • EN
  • DE

NB3H5150MNTXG

Part No NB3H5150MNTXG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
PLL Yes with Bypass
Input HCSL, LVCMOS, LVDS, LVPECL, LVTTL, Crystal
Output LVCMOS, LVPECL
Number of Circuits 1
Frequency - Max 161.1328MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number NB3H5150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379288-NB3H5150MNTXG
Ultra Librarian 3D Model Ultra Librarian NB3H5150MNTXG CAD Model

Description

ON Semiconductor NB3H5150MNTXG Clock Generator

The ON Semiconductor NB3H5150MNTXG is a highly integrated, low-power clock generator designed for precision timekeeping and frequency synthesis in a wide array of electronic applications. This advanced clock generator is engineered to deliver stable and accurate clock signals, making it an ideal solution for system clock management in complex digital systems.

At the heart of the NB3H5150MNTXG is a phase-locked loop (PLL) circuit that provides precise frequency multiplication and division, enabling it to generate multiple output frequencies from a single reference input. This feature is particularly useful in applications requiring synchronized operation of multiple components at different clock speeds.

The device is equipped with multiple configurable outputs that can be programmed to support various output frequencies, voltage levels, and drive strengths. This flexibility allows designers to tailor the clock outputs to the specific needs of their system, whether it's a high-performance computing environment, a network infrastructure, or a consumer electronics product.

Key features of the NB3H5150MNTXG include:

  • Low-jitter, high-precision clock outputs for reliable system performance
  • Programmable output frequencies to accommodate a range of application requirements
  • Low power consumption, making it suitable for portable and battery-operated devices
  • Small footprint package that saves valuable board space in compact designs
  • Robust temperature stability for consistent operation across varying environmental conditions

The NB3H5150MNTXG is packaged in a compact 16-pin QFN (Quad-Flat No-leads) package, which is designed for surface-mount technology (SMT) and offers excellent thermal performance. This packaging also helps in reducing electromagnetic interference (EMI), ensuring that the device can operate reliably in noise-sensitive applications.

With its combination of precision, flexibility, and low power consumption, the ON Semiconductor NB3H5150MNTXG clock generator is a versatile component that can meet the stringent requirements of modern electronic systems, providing design engineers with a reliable and efficient timing solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0537 $54.1611
7+ $14.8133 $103.6931
11+ $14.3504 $157.8544
15+ $13.8875 $208.3125
19+ $13.4246 $255.0674
25+ $12.0358 $300.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,880 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess