EN
  • EN
  • DE

CCPLP-3-30CC-P

Part No CCPLP-3-30CC-P
Manufacturer Eaton Bussmann
Catalog Circuit Protection Accessories
Description CIR BRKR 30A 600VAC LEVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Circuit Protection Accessories
Mfr Eaton Bussmann
Series CCPLP
Package Bulk
Product Status Active
Accessory Type Disconnect Switch
For Use With/Related Products Fuse; Class CC
Standard Package 4 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8536.20.0020
Win Source Part Number 962931-CCPLP-3-30CC-P
Ultra Librarian 3D Model Ultra Librarian CCPLP-3-30CC-P CAD Model

Description

The 962931-CCPLP-3-30CC-P is a disconnect switch used in circuit protection applications.

  • Series: CCPLP
  • Fuse Class: Class CC
  • Package: Bulk
  • Standard Package: 4 pcs
  • Manufacturer: Eaton Bussmann
  • Production Status: Active

You May Also Be Interested in

Eaton Bussmann
KNOB FOR HTB HOLDER 1/4\
Need more? Email Us
Schurter Inc.
CARRIER FUSE FIO/FIN SCREW TYPE
Need more? Email Us
Littelfuse Inc.
FUSE PTD BRASS RIVET CDA 260/270
Need more? Email Us
Schurter Inc.
COVER REFLOW W/CLAMP PCB 5X20MM
Lowest to $8.0076
Littelfuse Inc.
DIODE MINI 1.0A 400V
Need more? Email Us
Littelfuse Inc.
CONTACT DFK TIN 0.5 1.0 QMM
Need more? Email Us
Eaton Bussmann
FUSEHOLDER CAP
Need more? Email Us
Littelfuse Inc.
HOLDER COVER FOR FH2 (ATO)
Need more? Email Us
Altech corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess