EN
  • EN
  • DE

NB2308AC2DT

Part No NB2308AC2DT
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Description Zero Delay Buffers 3.3V Eight Output No-Cancel/No-Return
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Contains Lead
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Number of Circuits 1
Operating Supply Voltage 3.3 V
RoHS Compliant
Win Source Part Number 972796-NB2308AC2DT
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NB2308AC2DT CAD Model

Description

ON Semiconductor NB2308AC2DT Description

The ON Semiconductor NB2308AC2DT is a high-performance, low-power clock buffer designed to meet the demanding needs of modern electronic systems. This advanced clock distribution device is part of ON Semiconductor's extensive range of clock management solutions. It is specifically engineered to provide a reliable and stable clock signal distribution while minimizing signal degradation and skew, which are critical for maintaining system timing integrity.

The NB2308AC2DT features eight non-inverting buffers that deliver low-skew, low-jitter clock signals to various components within an electronic system. It is capable of operating at a wide range of frequencies, making it suitable for a variety of applications, from consumer electronics to enterprise systems. With its 3.3V operating voltage, this clock buffer is optimized for low-power operation, contributing to energy-efficient designs.

ON Semiconductor has equipped the NB2308AC2DT with a 2-wire serial interface, enabling users to easily program the device for specific system requirements. This level of programmability ensures that the clock buffer can be fine-tuned for optimal performance in different applications. Additionally, the device's advanced circuitry provides excellent PSRR (Power Supply Rejection Ratio), ensuring stable operation even in environments with fluctuating power supplies.

The NB2308AC2DT comes in a compact TSSOP-20 package, which is ideal for space-constrained applications. Its small footprint allows for integration into a wide range of products without significantly impacting the overall size of the system. The device also features industrial temperature range operation, making it reliable in various environmental conditions.

With its combination of performance, programmability, and low-power operation, the ON Semiconductor NB2308AC2DT clock buffer is an excellent choice for designers looking to enhance the clock signal distribution in their digital systems. Whether used in computing, networking, telecommunications, or industrial applications, this clock buffer offers a robust solution for maintaining system timing accuracy and reliability.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess