EN
  • EN
  • DE

NB100LVEP17DTR2G

Part No NB100LVEP17DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 2.5V / 3.3V Quad Differential Driver/Receiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVEP
Packaging Reel - TR
Logic Type Differential Receiver/Driver
Supply Voltage 2.375 V ~ 3.8 V
Resolution 4
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1229386-NB100LVEP17DTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NB100LVEP17
Introduction Date December 11, 2002
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NB100LVEP17DTR2G CAD Model

Description

ON Semiconductor NB100LVEP17DTR2G Product Overview

The NB100LVEP17DTR2G is a high-performance differential receiver and driver from ON Semiconductor, designed to meet the stringent requirements of high-speed data communication systems. This device is part of ON Semiconductor's portfolio of clock and data management products, offering a combination of low power consumption and high-speed operation.

The NB100LVEP17DTR2G operates over a broad frequency range with a minimal input hysteresis and a propagation delay of typically 230 ps. It is capable of handling data rates up to 3.2 Gbps, making it suitable for a variety of high-speed applications such as backplane interfacing, clock distribution, and serial data transmission.

This product is equipped with two differential line drivers and two differential line receivers. The drivers feature a differential output, which can be placed into a high impedance state, while the receivers can accept LVPECL, CML, or LVDS logic levels, providing flexibility in interfacing with different signal standards.

The NB100LVEP17DTR2G also includes fail-safe circuitry, ensuring a logic high output when inputs are open or undriven, enhancing its reliability in open-fault conditions. Furthermore, the device is characterized for operation from -40°C to +85°C, ensuring robust performance across a wide temperature range.

Packaged in a compact TSSOP-8 package, the NB100LVEP17DTR2G is designed with space-saving in mind, making it an ideal choice for dense PCB layouts. The device also features 2 kV HBM ESD protection, adding to its durability and longevity in harsh electrical environments.

With its combination of speed, power efficiency, and interface flexibility, the NB100LVEP17DTR2G is a versatile solution for designers looking to enhance the performance of their high-speed digital systems. Whether it’s for telecommunications, computing, or networking applications, this device from ON Semiconductor is engineered to deliver reliable, high-quality signal transmission.

You May Also Be Interested in

Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8332 $71.3328
8+ $14.6327 $117.0616
13+ $14.1753 $184.2789
17+ $13.7179 $233.2043
22+ $13.2606 $291.7332
30+ $11.8896 $356.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess